Bourns, Inc. 1.6A Circuit Protection Fuse SF-2410SP160W-2

Description
FUSE BRD 1.6A 250VAC/125DC 2410 Product overview: SF-2410SP160W-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.6A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-2410SP160W-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FUSE BRD 1.6A 250VAC/125DC 2410 Product overview: SF-2410SP160W-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.6A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-2410SP160W-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.6A Circuit Protection Fuse
139-SF-2410SP160W-2
1.6A Circuit Protection Fuse 139-SF-2410SP160W-2
FUSE BRD 1.6A 250VAC/125DC 2410 Product overview: SF-2410SP160W-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.6A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-2410SP160W-2 can be used for catalog matching and distributor lookup.

FUSE BRD 1.6A 250VAC/125DC 2410 Product overview: SF-2410SP160W-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.6A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-2410SP160W-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - SF-2410SP160W-2TR-ND - DigiKey
Thief River Falls, MN, United States
1.6A 250V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2410 (6125 Metric)

1.6A 250V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2410 (6125 Metric)

Buy Now Datasheet
Fuses - SF-2410SP160W-2CT-ND - DigiKey
Thief River Falls, MN, United States
1.6A 250V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2410 (6125 Metric)

1.6A 250V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2410 (6125 Metric)

Buy Now Datasheet
Fuses - SF-2410SP160W-2DKR-ND - DigiKey
Thief River Falls, MN, United States
1.6A 250V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2410 (6125 Metric)

1.6A 250V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2410 (6125 Metric)

Buy Now Datasheet
Circuit Protection - Fuses - 1301967-SF-2410SP160W-2 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1301967-SF-2410SP160W-2
Circuit Protection - Fuses 1301967-SF-2410SP160W-2
Win Source Part Number: 1301967-SF-2410SP160 W-2 Category: Circuit Protection>Fuses Series: SinglFuse™ SF-2410SPxxxW Package: Tape & Reel Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 250 V Voltage Rating - DC: 125 V Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 100A AC, 50A DC Melting I2t: 1.8 DC Cold Resistance: 0.049 Ohms Standard Package: 2,000 Mounting: SMD (SMT) Package / Case: 2410 (6125 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.240" L x 0.098" W x 0.085" H (6.10mm x 2.49mm x 2.16mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.6 A REACH Status: REACH Unaffected HTSUS: 8536.10.0040 Mfr: Bourns Inc. Other Names: SF-2410SP160W-2DKR,S F-2410SP160W-2CT,SF- 2410SP160W-2TR Base Product Number: SF-2410 Approval Agency: UL

Win Source Part Number: 1301967-SF-2410SP160W-2
Category: Circuit Protection>Fuses
Series: SinglFuse™ SF-2410SPxxxW
Package: Tape & Reel
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 250 V
Voltage Rating - DC: 125 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 100A AC, 50A DC
Melting I2t: 1.8
DC Cold Resistance: 0.049 Ohms
Standard Package: 2,000
Mounting: SMD (SMT)
Package / Case: 2410 (6125 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.240" L x 0.098" W x 0.085" H (6.10mm x 2.49mm x 2.16mm)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.6 A
REACH Status: REACH Unaffected
HTSUS: 8536.10.0040
Mfr: Bourns Inc.
Other Names: SF-2410SP160W-2DKR,SF-2410SP160W-2CT,SF-2410SP160W-2TR
Base Product Number: SF-2410
Approval Agency: UL

Buy Now Datasheet
Fuse, Smd, Time Delay, 1.6A, 2410; Fuse Current Bourns - 62AC8185 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, Time Delay, 1.6A, 2410; Fuse Current Bourns
62AC8185
Fuse, Smd, Time Delay, 1.6A, 2410; Fuse Current Bourns 62AC8185
FUSE, SMD, TIME DELAY, 1.6A, 2410; Fuse Current:1.6A; Product Range:SinglFuse SF-2410SPxxxW Series; Voltage Rating VAC:250V; Voltage Rating V DC:125V; Blow Characteristic:Time Delay; Fuse Case Style:2410; Breaking Capacity Current RoHS Compliant: Yes

FUSE, SMD, TIME DELAY, 1.6A, 2410; Fuse Current:1.6A; Product Range:SinglFuse SF-2410SPxxxW Series; Voltage Rating VAC:250V; Voltage Rating V DC:125V; Blow Characteristic:Time Delay; Fuse Case Style:2410; Breaking Capacity Current RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Circuit Protection - Fuses
SF-2410SP160W-2
Circuit Protection - Fuses SF-2410SP160W-2
FUSE BRD 1.6A 250VAC/125DC 2410

FUSE BRD 1.6A 250VAC/125DC 2410

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 139-SF-2410SP160W-2 SF-2410SP160W-2TR-ND 1301967-SF-2410SP160W-2 62AC8185 SF-2410SP160W-2
Product Name 1.6A Circuit Protection Fuse Fuses Circuit Protection - Fuses Fuse, Smd, Time Delay, 1.6A, 2410; Fuse Current Bourns Circuit Protection - Fuses
Mounting Surface Mount Solderable (Surface Mount Technology) SMD (SMT)
Approvals / Standards RoHS UL RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Current 1.6 amps 1.6 amps 1.6 amps 1.6 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
North American Fuse Fast Acting 8A - 813GMA-8 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Specs
Mounting Panel Mount
Rated Current 10 amps
View Details
Fuses - CCF1N2TTE - 995627-CCF1N2TTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 2 amps
View Details
5 suppliers