Bourns, Inc. SMD 1.2UH 3.8A 22 MOHM Inductor and Choke SDR7045-1R2M

Description
FIXED IND 1.2UH 3.8A 22 MOHM SMD Product overview: SDR7045-1R2M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2UH, 3.8A, 22 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2UH, 3.8A, 22 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR7045-1R2M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1.2UH 3.8A 22 MOHM SMD Product overview: SDR7045-1R2M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2UH, 3.8A, 22 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2UH, 3.8A, 22 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR7045-1R2M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.2UH 3.8A 22 MOHM Inductor and Choke - 71-SDR7045-1R2M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.2UH 3.8A 22 MOHM Inductor and Choke
71-SDR7045-1R2M
SMD 1.2UH 3.8A 22 MOHM Inductor and Choke 71-SDR7045-1R2M
FIXED IND 1.2UH 3.8A 22 MOHM SMD Product overview: SDR7045-1R2M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2UH, 3.8A, 22 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2UH, 3.8A, 22 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR7045-1R2M can be used for catalog matching and distributor lookup.

FIXED IND 1.2UH 3.8A 22 MOHM SMD Product overview: SDR7045-1R2M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2UH, 3.8A, 22 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2UH, 3.8A, 22 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR7045-1R2M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274477-SDR7045-1R2M
Inductors, Coils, Chokes - Fixed Inductors 1274477-SDR7045-1R2M
Win Source Part Number: 1274477-SDR7045-1R2M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR7045 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 1.2 µH Height - Seated (Max): 0.189" (4.80mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 25 @ 7.96MHz Frequency - Self Resonant: 90MHz Package / Case: Nonstandard DC Resistance (DCR): 22mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.276" L x 0.276" W (7.00mm x 7.00mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.8 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Base Product Number: SDR7045 Current - Saturation (Isat): 5A

Win Source Part Number: 1274477-SDR7045-1R2M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR7045
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 1.2 µH
Height - Seated (Max): 0.189" (4.80mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 25 @ 7.96MHz
Frequency - Self Resonant: 90MHz
Package / Case: Nonstandard
DC Resistance (DCR): 22mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.276" L x 0.276" W (7.00mm x 7.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.8 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Base Product Number: SDR7045
Current - Saturation (Isat): 5A

Buy Now Datasheet
Fixed Inductors - SDR7045-1R2M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR7045-1R2M-ND
Fixed Inductors SDR7045-1R2M-ND
1.2µH Unshielded Wirewound Inductor 3.8A 22mOhm Max Nonstandard

1.2µH Unshielded Wirewound Inductor 3.8A 22mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SDR7045-1R2M 1274477-SDR7045-1R2M SDR7045-1R2M-ND
Product Name SMD 1.2UH 3.8A 22 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Inductance Range 1.2 microH 1.2 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-1R0MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1048431 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 47 microH
Lead Style Radial; Radial
View Details