Bourns, Inc. Fixed Inductors PM13560S-100M

Description
10µH Shielded Wirewound Inductor 7.5A 14.9mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Wirewound Inductor 7.5A 14.9mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M1284TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M1284TR-ND
Fixed Inductors M1284TR-ND
10µH Shielded Wirewound Inductor 7.5A 14.9mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 7.5A 14.9mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M1284TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology
Core Material Iron; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Linear/Saturating Choke - DLFL - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Rated DC Current 5000 to 45000 milliamps
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - 2176641-5 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1.5 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details