TE Connectivity Power Inductors 2176641-5

Description
Dimensions Product Height : 4.7 MM  [.185 INCH ] Product Length : 5.7 MM  [.224 INCH ] Product Width : 5 MM  [.196 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 3700 DC Resistance (OHM) : .031 Inductance (MICHEN) : 1.5 Passive Component Tolerance (PCT) : 20 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Dimensions Product Height : 4.7 MM  [.185 INCH ] Product Length : 5.7 MM  [.224 INCH ] Product Width : 5 MM  [.196 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 3700 DC Resistance (OHM) : .031 Inductance (MICHEN) : 1.5 Passive Component Tolerance (PCT) : 20 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Inductors - 2176641-5 - TE Connectivity
Berwyn, PA, United States
Power Inductors
2176641-5
Power Inductors 2176641-5
Dimensions Product Height : 4.7 MM  [.185 INCH ] Product Length : 5.7 MM  [.224 INCH ] Product Width : 5 MM  [.196 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 3700 DC Resistance (OHM) : .031 Inductance (MICHEN) : 1.5 Passive Component Tolerance (PCT) : 20 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Dimensions


  • Product Height : 4.7 MM  [.185 INCH ]
  • Product Length : 5.7 MM  [.224 INCH ]
  • Product Width : 5 MM  [.196 INCH ]

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 3700
  • DC Resistance (OHM) : .031
  • Inductance (MICHEN) : 1.5
  • Passive Component Tolerance (PCT) : 20

Operation/Application


  • Shielded : No

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Wire Wound

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet
Surface Mount Inductors - 171220 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
171220
Surface Mount Inductors 171220
TE Connectivity 3627575047C1R5M

TE Connectivity 3627575047C1R5M

Supplier's Site
Surface Mount Inductors - 171219 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
171219
Surface Mount Inductors 171219
TE Connectivity 3627575047C1R5M

TE Connectivity 3627575047C1R5M

Supplier's Site
Surface Mount Inductors - 171220P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
171220P
Surface Mount Inductors 171220P
Power Inductor SMD 3627C 1R5 20%

Power Inductor SMD 3627C 1R5 20%

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 2176641-5 171220 171220P
Product Name Power Inductors Surface Mount Inductors Surface Mount Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke Power Choke
Inductance Range 1.5 microH 1.5 microH 1.5 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0310 ohms
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 2176075-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 2.00E-4 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Fixed Inductors - 1712-36273225201R2MTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 1-2176637-4 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 10 microH
View Details
2 suppliers
Power Inductors - 1-1676949-4 - TE Connectivity
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Application Power Choke
Inductance Range 5.6 microH
View Details