Bourns, Inc. Fixed Inductors CM322522-390KL

Description
39µH Unshielded Wirewound Inductor 65mA 6.4Ohm Max Nonstandard
Request a Quote Datasheet
Description
39µH Unshielded Wirewound Inductor 65mA 6.4Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CM322522-390KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CM322522-390KLTR-ND
Fixed Inductors CM322522-390KLTR-ND
39µH Unshielded Wirewound Inductor 65mA 6.4Ohm Max Nonstandard

39µH Unshielded Wirewound Inductor 65mA 6.4Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - CM322522-390KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CM322522-390KLDKR-ND
Fixed Inductors CM322522-390KLDKR-ND
39µH Unshielded Wirewound Inductor 65mA 6.4Ohm Max Nonstandard

39µH Unshielded Wirewound Inductor 65mA 6.4Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - CM322522-390KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CM322522-390KLCT-ND
Fixed Inductors CM322522-390KLCT-ND
39µH Unshielded Wirewound Inductor 65mA 6.4Ohm Max Nonstandard

39µH Unshielded Wirewound Inductor 65mA 6.4Ohm Max Nonstandard

Buy Now Datasheet
Chip Inductor, 39Uh, 80Ma 10% 20Mhz; Inductance Bourns - 02J1455 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 39Uh, 80Ma 10% 20Mhz; Inductance Bourns
02J1455
Chip Inductor, 39Uh, 80Ma 10% 20Mhz; Inductance Bourns 02J1455
CHIP INDUCTOR, 39UH, 80MA 10% 20MHZ; Inductance:39µH; DC Resistance Max:6.4ohm; Self Resonant Frequency:20MHz; DC Current Rating:80mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:CM322522 Series; Core Material:Ferrite RoHS Compliant: Yes

CHIP INDUCTOR, 39UH, 80MA 10% 20MHZ; Inductance:39µH; DC Resistance Max:6.4ohm; Self Resonant Frequency:20MHz; DC Current Rating:80mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:CM322522 Series; Core Material:Ferrite RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CM322522-390KLTR-ND 02J1455
Product Name Fixed Inductors Chip Inductor, 39Uh, 80Ma 10% 20Mhz; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-3627322520C4R7MTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1910289P - RS Components, Ltd.
Specs
Inductance Range 1 microH
Rated DC Current 380 milliamps
Standards and Certifications RoHS
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-8N0 0402DC-8N0XJRW , 0402DC-8N0XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details