Bourns, Inc. Gas Discharge Tube, 3P, 40Ka, 700V; Product Range Bourns 2026-25-C2LF

Description
GAS DISCHARGE TUBE, 3P, 40KA, 700V; Product Range:2026 Series; DC Breakover Voltage:250V; GDT Case Style:Radial Leaded; Impulse Discharge Current:40kA; Impulse Sparkover Voltage:700V; Breakover Voltage Max:250V; Capacitance:2pF RoHS Compliant: Yes
Datasheet
Description
GAS DISCHARGE TUBE, 3P, 40KA, 700V; Product Range:2026 Series; DC Breakover Voltage:250V; GDT Case Style:Radial Leaded; Impulse Discharge Current:40kA; Impulse Sparkover Voltage:700V; Breakover Voltage Max:250V; Capacitance:2pF RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube, 3P, 40Ka, 700V; Product Range Bourns - 75K9365 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 3P, 40Ka, 700V; Product Range Bourns
75K9365
Gas Discharge Tube, 3P, 40Ka, 700V; Product Range Bourns 75K9365
GAS DISCHARGE TUBE, 3P, 40KA, 700V; Product Range:2026 Series; DC Breakover Voltage:250V; GDT Case Style:Radial Leaded; Impulse Discharge Current:40kA; Impulse Sparkover Voltage:700V; Breakover Voltage Max:250V; Capacitance:2pF RoHS Compliant: Yes

GAS DISCHARGE TUBE, 3P, 40KA, 700V; Product Range:2026 Series; DC Breakover Voltage:250V; GDT Case Style:Radial Leaded; Impulse Discharge Current:40kA; Impulse Sparkover Voltage:700V; Breakover Voltage Max:250V; Capacitance:2pF RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 75K9365
Product Name Gas Discharge Tube, 3P, 40Ka, 700V; Product Range Bourns
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C134U020BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details