Bosch Communications Systems Premium Ceiling Loudspeaker 60 Watt, 12Inch Coax Includes Grille, Back Can Enclosure, Tile Bridge, And Mounting Ring Bosch Communications LC2-PC60G6-12

Description
PREMIUM CEILING LOUDSPEAKER 60 WATT, 12INCH COAX - INCLUDES GRILLE, BACK CAN ENCLOSURE, TILE BRIDGE, AND MOUNTING RING
Datasheet
Description
PREMIUM CEILING LOUDSPEAKER 60 WATT, 12INCH COAX - INCLUDES GRILLE, BACK CAN ENCLOSURE, TILE BRIDGE, AND MOUNTING RING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Premium Ceiling Loudspeaker 60 Watt, 12Inch Coax Includes Grille, Back Can Enclosure, Tile Bridge, And Mounting Ring Bosch Communications - 78T2389 - Newark, An Avnet Company
Chicago, IL, United States
Premium Ceiling Loudspeaker 60 Watt, 12Inch Coax Includes Grille, Back Can Enclosure, Tile Bridge, And Mounting Ring Bosch Communications
78T2389
Premium Ceiling Loudspeaker 60 Watt, 12Inch Coax Includes Grille, Back Can Enclosure, Tile Bridge, And Mounting Ring Bosch Communications 78T2389
PREMIUM CEILING LOUDSPEAKER 60 WATT, 12INCH COAX - INCLUDES GRILLE, BACK CAN ENCLOSURE, TILE BRIDGE, AND MOUNTING RING

PREMIUM CEILING LOUDSPEAKER 60 WATT, 12INCH COAX - INCLUDES GRILLE, BACK CAN ENCLOSURE, TILE BRIDGE, AND MOUNTING RING

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 78T2389
Product Name Premium Ceiling Loudspeaker 60 Watt, 12Inch Coax Includes Grille, Back Can Enclosure, Tile Bridge, And Mounting Ring Bosch Communications
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 1710873 - RS Components, Ltd.
Specs
Size 1.26 inch (32 mm)
View Details
300GC SelecTone® Amplified Speakers - 300GC-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 10000 Hz
View Details