BOSCH COMMUNICATIONS SYSTEMS
LBC3492/12-US -- HORN LOUDSPEAKER 30,20W BOSCH COMMUNICATIONS
Bosch Communications Systems
Horn Loudspeaker 30,20W Bosch Communications
LBC3492/12-US
Description
HORN LOUDSPEAKER 30,20W
Description
HORN LOUDSPEAKER 30,20W
Datasheet
Suppliers
Horn Loudspeaker 30,20W Bosch Communications
78T2194
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Speakers |
|
Product Number
|
78T2194 |
|
Product Name
|
Horn Loudspeaker 30,20W Bosch Communications |
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
SPL
110 dB
Nominal Power
15 watts
Size
8.23 inch (209 mm)
View Details
Milwaukee Electric Tool Corporation
Features
Outdoor; Wireless
Maximum Power
40 watts
Application
MusicAudio
View Details
Americor Electronics, Ltd.
Application
Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details