BOPLA Gehäuse Systeme GmbH Battery Case; Battery Sizes Accepted Bopla 46600000

Description
BATTERY CASE; Battery Sizes Accepted:-; No. of Batteries:-; Battery Holder Mount:-; Product Range:-; SVHC:No SVHC (15-Jun-2015); Accessory Type:Battery Case; Battery Terminals:PCB Pins; Body Colour:Black; Colour:Black; Enclosure RoHS Compliant: Yes
Datasheet
Description
BATTERY CASE; Battery Sizes Accepted:-; No. of Batteries:-; Battery Holder Mount:-; Product Range:-; SVHC:No SVHC (15-Jun-2015); Accessory Type:Battery Case; Battery Terminals:PCB Pins; Body Colour:Black; Colour:Black; Enclosure RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Case; Battery Sizes Accepted Bopla - 31M0742 - Newark, An Avnet Company
Chicago, IL, United States
Battery Case; Battery Sizes Accepted Bopla
31M0742
Battery Case; Battery Sizes Accepted Bopla 31M0742
BATTERY CASE; Battery Sizes Accepted:-; No. of Batteries:-; Battery Holder Mount:-; Product Range:-; SVHC:No SVHC (15-Jun-2015); Accessory Type:Battery Case; Battery Terminals:PCB Pins; Body Colour:Black; Colour:Black; Enclosure RoHS Compliant: Yes

BATTERY CASE; Battery Sizes Accepted:-; No. of Batteries:-; Battery Holder Mount:-; Product Range:-; SVHC:No SVHC (15-Jun-2015); Accessory Type:Battery Case; Battery Terminals:PCB Pins; Body Colour:Black; Colour:Black; Enclosure RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Battery Holders
Product Number 31M0742
Product Name Battery Case; Battery Sizes Accepted Bopla
Unlock Full Specs
to access all available technical data

Similar Products

SMT (Vibra-Fit) Holder for 12mm Cell - 1056 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Plastic
Cell Capacity Single Cell
View Details
4 suppliers
Coin Cell Battery Holders - Surface Mount Series - Rego Electronics Inc.
Specs
Type Coin Cell Holder
Cell Capacity Single Cell
Mounting Surface Mount
View Details
 - 4641223 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Multiple Cell
Mounting Strap & Lead
View Details