RS Components, Ltd. 5005274

Description
Battery holder with cover . With ON/OFF switch . With leads For Battery Size = AAA Number of Cells = 2 Type = Battery Holder Dimensions = 63 x 26 x 16mm Terminal Contact Type = Coil Spring Body Material = ABS Terminal Contact Material = Brass
Request a Quote
Description
Battery holder with cover . With ON/OFF switch . With leads For Battery Size = AAA Number of Cells = 2 Type = Battery Holder Dimensions = 63 x 26 x 16mm Terminal Contact Type = Coil Spring Body Material = ABS Terminal Contact Material = Brass
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 5005274 - RS Components, Ltd.
Corby, Northants, United Kingdom
Battery holder with cover . With ON/OFF switch . With leads For Battery Size = AAA Number of Cells = 2 Type = Battery Holder Dimensions = 63 x 26 x 16mm Terminal Contact Type = Coil Spring Body Material = ABS Terminal Contact Material = Brass

Battery holder with cover . With ON/OFF switch . With leads
For Battery Size = AAA
Number of Cells = 2
Type = Battery Holder
Dimensions = 63 x 26 x 16mm
Terminal Contact Type = Coil Spring
Body Material = ABS
Terminal Contact Material = Brass

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Battery Holders
Product Number 5005274
Type Battery Holder
Unlock Full Specs
to access all available technical data

Similar Products

 - 5123580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Multiple Cell
Mounting Chassis
View Details
 - 5123574 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Single Cell
Mounting Chassis
View Details
 - 4019890 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Multiple Cell
Mounting Chassis
View Details
 - 489021A - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Strap & Lead
Cell Capacity Single Cell
Mounting Strap & Lead
View Details