PCB Piezotronics, Inc. Microphone Preamplifier 426E01

Description
ICP® microphone preamplifier 1/2" to be used with prepolarized condenser microphone.
Description
ICP® microphone preamplifier 1/2" to be used with prepolarized condenser microphone.
Datasheet
Datasheet Summary
Powered by GS/AI

The PCB Piezotronics 426E01 is a preamplifier designed for use with prepolarized condenser microphones, specifically compatible with 1/2", 1/4", and 1" microphones when using appropriate adapters. It features a low electrical noise specification of less than 2.8 µV (A-weighted) and a maximum output voltage of ±7 V peak. The frequency response ranges from 6.3 Hz to 126 kHz with a tolerance of ±0.1 dB, making it suitable for high-fidelity audio applications. This model operates within a temperature range of -40 to +176 °F (-40 to +80 °C) and is CE compliant. It includes a 20 Hz high-pass filter option and is designed to minimize stray capacitance, allowing for longer cable runs and higher frequency measurements. The preamplifier is interchangeable with competitive models and is backed by a five-year warranty, ensuring reliability in demanding environments.

Datasheet Summary
Powered by GS/AI

The PCB Piezotronics 426E01 is a preamplifier designed for use with prepolarized condenser microphones, specifically compatible with 1/2", 1/4", and 1" microphones when using appropriate adapters. It features a low electrical noise specification of less than 2.8 µV (A-weighted) and a maximum output voltage of ±7 V peak. The frequency response ranges from 6.3 Hz to 126 kHz with a tolerance of ±0.1 dB, making it suitable for high-fidelity audio applications. This model operates within a temperature range of -40 to +176 °F (-40 to +80 °C) and is CE compliant. It includes a 20 Hz high-pass filter option and is designed to minimize stray capacitance, allowing for longer cable runs and higher frequency measurements. The preamplifier is interchangeable with competitive models and is backed by a five-year warranty, ensuring reliability in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Microphone Preamplifier - 426E01 - PCB Piezotronics, Inc.
Depew, NY, United States
Microphone Preamplifier
426E01
Microphone Preamplifier 426E01
ICP® microphone preamplifier 1/2" to be used with prepolarized condenser microphone.

ICP® microphone preamplifier 1/2" to be used with prepolarized condenser microphone.

Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number 426E01
Product Name Microphone Preamplifier
Type Preamplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 8091105 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0160 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-2400N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 2400 watts
Number of Channels 2 #
View Details
Single-ended, OTL Headphone and pre amplifier - WA2 - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 8.00E-6 to 0.1000 MHz
Output Gain 10 dB
View Details