Bogen Communications, Inc. Speaker;50Hz to 12kHz;8In.Dia.;4W;8 Ohms;Walnut;95dB; Steel; 6 oz magnet WBS8T725V

Description
Cone Loudspeakers, Wall Baffle, Ceiling Grilles, and Assemblies High quality, direct radiator speakers 7 watts and 15 watts power handling capacity Provision for quick attachment of transformer Available with transformer mounted and wired Power Rating — 4 Watts Dimensions — 91⁄2 W × 91⁄2 H × 51⁄4 D Magnet Weight — 6 Oz. Impedance/Transfer — 25/70 V
Datasheet
Description
Cone Loudspeakers, Wall Baffle, Ceiling Grilles, and Assemblies High quality, direct radiator speakers 7 watts and 15 watts power handling capacity Provision for quick attachment of transformer Available with transformer mounted and wired Power Rating — 4 Watts Dimensions — 91⁄2 W × 91⁄2 H × 51⁄4 D Magnet Weight — 6 Oz. Impedance/Transfer — 25/70 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speaker;50Hz to 12kHz;8In.Dia.;4W;8 Ohms;Walnut;95dB; Steel; 6 oz magnet - 70146602 - Allied Electronics, Inc.
Fort Worth, TX, USA
Speaker;50Hz to 12kHz;8In.Dia.;4W;8 Ohms;Walnut;95dB; Steel; 6 oz magnet
70146602
Speaker;50Hz to 12kHz;8In.Dia.;4W;8 Ohms;Walnut;95dB; Steel; 6 oz magnet 70146602
Cone Loudspeakers, Wall Baffle, Ceiling Grilles, and Assemblies High quality, direct radiator speakers 7 watts and 15 watts power handling capacity Provision for quick attachment of transformer Available with transformer mounted and wired Power Rating — 4 Watts Dimensions — 91⁄2 W × 91⁄2 H × 51⁄4 D Magnet Weight — 6 Oz. Impedance/Transfer — 25/70 V

Cone Loudspeakers, Wall Baffle, Ceiling Grilles, and Assemblies

  • High quality, direct radiator speakers
  • 7 watts and 15 watts power handling capacity
  • Provision for quick attachment of transformer
  • Available with transformer mounted and wired
  • Power Rating — 4 Watts
  • Dimensions — 91⁄2 W × 91⁄2 H × 51⁄4 D
  • Magnet Weight — 6 Oz.
  • Impedance/Transfer — 25/70 V
Supplier's Site
Speaker; Leaded Process Compatible Bogen Communications - 50F2996 - Newark, An Avnet Company
Chicago, IL, United States
Speaker; Leaded Process Compatible Bogen Communications
50F2996
Speaker; Leaded Process Compatible Bogen Communications 50F2996
SPEAKER; Leaded Process Compatible:No; Peak Reflow Compatible (260 C):No RoHS Compliant: No

SPEAKER; Leaded Process Compatible:No; Peak Reflow Compatible (260 C):No RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Speakers Speakers
Product Number 70146602 50F2996
Product Name Speaker;50Hz to 12kHz;8In.Dia.;4W;8 Ohms;Walnut;95dB; Steel; 6 oz magnet Speaker; Leaded Process Compatible Bogen Communications
SPL 95 dB
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 4539007 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 91 dB
View Details
AM300X and AM302X AudioMaster® Public Address Explosion-Proof Speakers - AM300X - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Nominal Power 15 watts
Size 17.00 inch (432 mm)
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details