Bogen Communications, Inc. Amplifier, Gs Series; Product Range Bogen Communications GS-35

Description
AMPLIFIER, GS SERIES; Product Range:-; Plug Type:- RoHS Compliant: No
Datasheet
Description
AMPLIFIER, GS SERIES; Product Range:-; Plug Type:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amplifier, Gs Series; Product Range Bogen Communications - 95F3269 - Newark, An Avnet Company
Chicago, IL, United States
Amplifier, Gs Series; Product Range Bogen Communications
95F3269
Amplifier, Gs Series; Product Range Bogen Communications 95F3269
AMPLIFIER, GS SERIES; Product Range:-; Plug Type:- RoHS Compliant: No

AMPLIFIER, GS SERIES; Product Range:-; Plug Type:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Audio Amplifiers and Preamplifiers
Product Number 95F3269
Product Name Amplifier, Gs Series; Product Range Bogen Communications
Type Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-2400N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 2400 watts
Number of Channels 2 #
View Details
 - 8091108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0160 MHz
View Details
Analog Input / BTL Output Class-D Speaker Amplifier - BD5424EFS - ROHM Semiconductor GmbH
Specs
Type Audio Amplifier
Amplifier Class Class D
Output Gain 28 dB
View Details
2 suppliers
SET Class A Transformer coupled headphone amp - WA6-SE - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 1.50E-5 to 0.0400 MHz
Nominal Impedance 100000 ohms
View Details