Bogen Communications, Inc. Explosion-Proof Loudspeaker, 8 Ohm, 30W; Product Range Bogen Communications GA-MLE3-E32

Description
EXPLOSION-PROOF LOUDSPEAKER, 8 OHM, 30W; Product Range:
Datasheet
Description
EXPLOSION-PROOF LOUDSPEAKER, 8 OHM, 30W; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosion-Proof Loudspeaker, 8 Ohm, 30W; Product Range Bogen Communications - 41M6797 - Newark, An Avnet Company
Chicago, IL, United States
Explosion-Proof Loudspeaker, 8 Ohm, 30W; Product Range Bogen Communications
41M6797
Explosion-Proof Loudspeaker, 8 Ohm, 30W; Product Range Bogen Communications 41M6797
EXPLOSION-PROOF LOUDSPEAKER, 8 OHM, 30W; Product Range:

EXPLOSION-PROOF LOUDSPEAKER, 8 OHM, 30W; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 41M6797
Product Name Explosion-Proof Loudspeaker, 8 Ohm, 30W; Product Range Bogen Communications
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526897 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 89 dB
Impedance 8 ohms
Frequency Response 13000 Hz
View Details
300 SelecTone® Amplified Speakers - 300-250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details