Bogen Communications, Inc. Loudspeaker, 45Hz-20Khz, 64W; Transformer Power Tappings Bogen Communications G8G

Description
LOUDSPEAKER, 45HZ-20KHZ, 64W; Transformer Power Tappings:2W, 4W, 8W, 16W, 32W, 64W @ 70V; Frequency Response Min:45Hz; Frequency Response Max:20kHz; External Height:438.2mm; External Width:330.2mm; External Depth:311.2mm
Datasheet
Description
LOUDSPEAKER, 45HZ-20KHZ, 64W; Transformer Power Tappings:2W, 4W, 8W, 16W, 32W, 64W @ 70V; Frequency Response Min:45Hz; Frequency Response Max:20kHz; External Height:438.2mm; External Width:330.2mm; External Depth:311.2mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Loudspeaker, 45Hz-20Khz, 64W; Transformer Power Tappings Bogen Communications - 46W2494 - Newark, An Avnet Company
Chicago, IL, United States
Loudspeaker, 45Hz-20Khz, 64W; Transformer Power Tappings Bogen Communications
46W2494
Loudspeaker, 45Hz-20Khz, 64W; Transformer Power Tappings Bogen Communications 46W2494
LOUDSPEAKER, 45HZ-20KHZ, 64W; Transformer Power Tappings:2W, 4W, 8W, 16W, 32W, 64W @ 70V; Frequency Response Min:45Hz; Frequency Response Max:20kHz; External Height:438.2mm; External Width:330.2mm; External Depth:311.2mm

LOUDSPEAKER, 45HZ-20KHZ, 64W; Transformer Power Tappings:2W, 4W, 8W, 16W, 32W, 64W @ 70V; Frequency Response Min:45Hz; Frequency Response Max:20kHz; External Height:438.2mm; External Width:330.2mm; External Depth:311.2mm

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 46W2494
Product Name Loudspeaker, 45Hz-20Khz, 64W; Transformer Power Tappings Bogen Communications
Frequency Response 45 to 20000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 1976432 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 5.20 inch (132 mm)
View Details
304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 314GCX-024R - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Speakers - 458-1135-ND - DigiKey
Mallory Sonalert Products, Inc.
Specs
Resonance Frequency 350 Hz
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details