The Bogen FG15 Background & Foreground speaker is designed for a variety of music system environments, offering a wide bandwidth for clean sound performance. It features a 3-1/2" woofer and a 3/4" Mylar tweeter, handling 15 watts at 8 ohms or selectable power taps of 1, 2, 4, 7.5, or 15 watts at 70 volts. The speaker has a frequency range of 100 Hz to 20 kHz and a sound pressure level of 86 dB at 1 watt, 1 meter.
Constructed with compact, rugged plastic enclosures, the FG15 includes a mathematically-align
AUDIO VISUAL (AUDIO VIDEO), LOUDSPEAKER; Product Range:- RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Speakers |
| Product Number | 16F068 |
| Product Name | Audio Visual (Audio Video), Loudspeaker; Product Range Bogen Communications |