Bogen Communications, Inc. Speaker;100Hz to 10kHz;24VDC;1W;2000 Ohms;White Semi-Gloss Enamel;92dB;90deg;5lb ASWG1

Description
Amplified Speaker, 100 Hz to 10 kHz Frequency Response Bogen's Series of amplified speakers are an alternative to 70 V and 25 V speaker systems. Each speaker has a built-in amplifier with volume control. Model ASWG1. Ceiling mount with unmounted cone speaker. Power Requirements: 24 VDC, 50 mA. Impedance: 1000 ohms. Dimensions: 127⁄8" Dia. × 31⁄4" D. Weight: 4 lbs. Model ASWB1. Wall baffle with unmounted cone speaker. Power Requirements: 24 VDC, 50 mA. Impedance: 1000 Ohms. Dimensions: 91⁄2" W × 91⁄2" H × 51⁄4" D. Weight: 4 Lbs. Model AH5A. Horn Speakers. Power Requirements: 24 VDC, 400 mA. Impedance: 600 ohms. Dimensions: 9" Dia. × 91⁄4" D. Weight: 5 Lbs. Bogen model AS1 is an 8 in., cone-type loudspeaker, complete with a built-in 1-watt amplifier and volume control. Volume control allows adjustment of the paging level at each speaker location in the system.
Description
Amplified Speaker, 100 Hz to 10 kHz Frequency Response Bogen's Series of amplified speakers are an alternative to 70 V and 25 V speaker systems. Each speaker has a built-in amplifier with volume control. Model ASWG1. Ceiling mount with unmounted cone speaker. Power Requirements: 24 VDC, 50 mA. Impedance: 1000 ohms. Dimensions: 127⁄8" Dia. × 31⁄4" D. Weight: 4 lbs. Model ASWB1. Wall baffle with unmounted cone speaker. Power Requirements: 24 VDC, 50 mA. Impedance: 1000 Ohms. Dimensions: 91⁄2" W × 91⁄2" H × 51⁄4" D. Weight: 4 Lbs. Model AH5A. Horn Speakers. Power Requirements: 24 VDC, 400 mA. Impedance: 600 ohms. Dimensions: 9" Dia. × 91⁄4" D. Weight: 5 Lbs. Bogen model AS1 is an 8 in., cone-type loudspeaker, complete with a built-in 1-watt amplifier and volume control. Volume control allows adjustment of the paging level at each speaker location in the system.

Suppliers

Company
Product
Description
Supplier Links
Speaker;100Hz to 10kHz;24VDC;1W;2000 Ohms;White Semi-Gloss Enamel;92dB;90deg;5lb - 70146569 - Allied Electronics, Inc.
Fort Worth, TX, USA
Speaker;100Hz to 10kHz;24VDC;1W;2000 Ohms;White Semi-Gloss Enamel;92dB;90deg;5lb
70146569
Speaker;100Hz to 10kHz;24VDC;1W;2000 Ohms;White Semi-Gloss Enamel;92dB;90deg;5lb 70146569
Amplified Speaker, 100 Hz to 10 kHz Frequency Response Bogen's Series of amplified speakers are an alternative to 70 V and 25 V speaker systems. Each speaker has a built-in amplifier with volume control. Model ASWG1. Ceiling mount with unmounted cone speaker. Power Requirements: 24 VDC, 50 mA. Impedance: 1000 ohms. Dimensions: 127⁄8" Dia. × 31⁄4" D. Weight: 4 lbs. Model ASWB1. Wall baffle with unmounted cone speaker. Power Requirements: 24 VDC, 50 mA. Impedance: 1000 Ohms. Dimensions: 91⁄2" W × 91⁄2" H × 51⁄4" D. Weight: 4 Lbs. Model AH5A. Horn Speakers. Power Requirements: 24 VDC, 400 mA. Impedance: 600 ohms. Dimensions: 9" Dia. × 91⁄4" D. Weight: 5 Lbs. Bogen model AS1 is an 8 in., cone-type loudspeaker, complete with a built-in 1-watt amplifier and volume control. Volume control allows adjustment of the paging level at each speaker location in the system.

Amplified Speaker, 100 Hz to 10 kHz Frequency Response
Bogen's Series of amplified speakers are an alternative to 70 V and 25 V speaker systems. Each speaker has a built-in amplifier with volume control. Model ASWG1. Ceiling mount with unmounted cone speaker. Power Requirements: 24 VDC, 50 mA. Impedance: 1000 ohms. Dimensions: 127⁄8" Dia. × 31⁄4" D. Weight: 4 lbs. Model ASWB1. Wall baffle with unmounted cone speaker. Power Requirements: 24 VDC, 50 mA. Impedance: 1000 Ohms. Dimensions: 91⁄2" W × 91⁄2" H × 51⁄4" D. Weight: 4 Lbs. Model AH5A. Horn Speakers. Power Requirements: 24 VDC, 400 mA. Impedance: 600 ohms. Dimensions: 9" Dia. × 91⁄4" D. Weight: 5 Lbs.
Bogen model AS1 is an 8 in., cone-type loudspeaker, complete with a built-in 1-watt amplifier and volume control. Volume control allows adjustment of the paging level at each speaker location in the system.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Speakers
Product Number 70146569
Product Name Speaker;100Hz to 10kHz;24VDC;1W;2000 Ohms;White Semi-Gloss Enamel;92dB;90deg;5lb
Frequency Response 100 to 10000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 304GC-024-CN-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Speakers - 526958 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 100 dB
Impedance 8 ohms
Size 0.63 inch (16 mm)
View Details
Speakers - 2603-CS23-01P95-03-1X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 950 Hz
View Details