Bogen Communications, Inc. Speaker;275Hz to 14kHz;24VDC;5W;1000 Ohms;Textured Mocha Enamel;116dB;4lbs. AH5A

Description
Amplified Horns with Volume Control, 275 Hz to 14 kHz Frequency Response Bogen's Series of amplified speakers are an alternative to 70 V and 25 V speaker systems. Each speaker has a built-in amplifier with volume control. Model ASWG1. Ceiling mount with unmounted cone speaker. Power Requirements: 24 VDC, 50 mA. Impedance: 1000 ohms. Dimensions: 127⁄8" Dia. × 31⁄4" D. Weight: 4 lbs. Model ASWB1. Wall baffle with unmounted cone speaker. Power Requirements: 24 VDC, 50 mA. Impedance: 1000 Ohms. Dimensions: 91⁄2" W × 91⁄2" H × 51⁄4" D. Weight: 4 Lbs. Model AH5A. Horn Speakers. Power Requirements: 24 VDC, 400 mA. Impedance: 600 ohms. Dimensions: 9" Dia. × 91⁄4" D. Weight: 5 Lbs. The AH5A metal horn speakers are rugged, self-contained one-way amplified paging horn assemblies with screwdriver-adjustab le volume controls.
Description
Amplified Horns with Volume Control, 275 Hz to 14 kHz Frequency Response Bogen's Series of amplified speakers are an alternative to 70 V and 25 V speaker systems. Each speaker has a built-in amplifier with volume control. Model ASWG1. Ceiling mount with unmounted cone speaker. Power Requirements: 24 VDC, 50 mA. Impedance: 1000 ohms. Dimensions: 127⁄8" Dia. × 31⁄4" D. Weight: 4 lbs. Model ASWB1. Wall baffle with unmounted cone speaker. Power Requirements: 24 VDC, 50 mA. Impedance: 1000 Ohms. Dimensions: 91⁄2" W × 91⁄2" H × 51⁄4" D. Weight: 4 Lbs. Model AH5A. Horn Speakers. Power Requirements: 24 VDC, 400 mA. Impedance: 600 ohms. Dimensions: 9" Dia. × 91⁄4" D. Weight: 5 Lbs. The AH5A metal horn speakers are rugged, self-contained one-way amplified paging horn assemblies with screwdriver-adjustab le volume controls.

Suppliers

Company
Product
Description
Supplier Links
Speaker;275Hz to 14kHz;24VDC;5W;1000 Ohms;Textured Mocha Enamel;116dB;4lbs. - 70146575 - Allied Electronics, Inc.
Fort Worth, TX, USA
Speaker;275Hz to 14kHz;24VDC;5W;1000 Ohms;Textured Mocha Enamel;116dB;4lbs.
70146575
Speaker;275Hz to 14kHz;24VDC;5W;1000 Ohms;Textured Mocha Enamel;116dB;4lbs. 70146575
Amplified Horns with Volume Control, 275 Hz to 14 kHz Frequency Response Bogen's Series of amplified speakers are an alternative to 70 V and 25 V speaker systems. Each speaker has a built-in amplifier with volume control. Model ASWG1. Ceiling mount with unmounted cone speaker. Power Requirements: 24 VDC, 50 mA. Impedance: 1000 ohms. Dimensions: 127⁄8" Dia. × 31⁄4" D. Weight: 4 lbs. Model ASWB1. Wall baffle with unmounted cone speaker. Power Requirements: 24 VDC, 50 mA. Impedance: 1000 Ohms. Dimensions: 91⁄2" W × 91⁄2" H × 51⁄4" D. Weight: 4 Lbs. Model AH5A. Horn Speakers. Power Requirements: 24 VDC, 400 mA. Impedance: 600 ohms. Dimensions: 9" Dia. × 91⁄4" D. Weight: 5 Lbs. The AH5A metal horn speakers are rugged, self-contained one-way amplified paging horn assemblies with screwdriver-adjustab le volume controls.

Amplified Horns with Volume Control, 275 Hz to 14 kHz Frequency Response
Bogen's Series of amplified speakers are an alternative to 70 V and 25 V speaker systems. Each speaker has a built-in amplifier with volume control. Model ASWG1. Ceiling mount with unmounted cone speaker. Power Requirements: 24 VDC, 50 mA. Impedance: 1000 ohms. Dimensions: 127⁄8" Dia. × 31⁄4" D. Weight: 4 lbs. Model ASWB1. Wall baffle with unmounted cone speaker. Power Requirements: 24 VDC, 50 mA. Impedance: 1000 Ohms. Dimensions: 91⁄2" W × 91⁄2" H × 51⁄4" D. Weight: 4 Lbs. Model AH5A. Horn Speakers. Power Requirements: 24 VDC, 400 mA. Impedance: 600 ohms. Dimensions: 9" Dia. × 91⁄4" D. Weight: 5 Lbs.
The AH5A metal horn speakers are rugged, self-contained one-way amplified paging horn assemblies with screwdriver-adjustable volume controls.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Speakers
Product Number 70146575
Product Name Speaker;275Hz to 14kHz;24VDC;5W;1000 Ohms;Textured Mocha Enamel;116dB;4lbs.
Frequency Response 275 to 14000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

G-SND Global Series® Hazardous Location Sounders - G-SND-230-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speakers - 526998 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 98 dB
Impedance 8 ohms
Size 5.12 inch (130 mm)
View Details
8
Specs
Size 8.00 inch (203 mm)
Application MusicAudio
View Details