Bogen Communications, Inc. Loudspeaker, 45Hz-17Khz, 175W, Black; Transformer Power Tappings Bogen Communications A8BLK

Description
LOUDSPEAKER, 45HZ-17KHZ, 175W, BLACK; Transformer Power Tappings:-; Frequency Response Min:45Hz; Frequency Response Max:17kHz; External Height:260.4mm; External Width:454.03mm; External Depth:254mm; Product Range:A Series RoHS Compliant: No
Datasheet
Description
LOUDSPEAKER, 45HZ-17KHZ, 175W, BLACK; Transformer Power Tappings:-; Frequency Response Min:45Hz; Frequency Response Max:17kHz; External Height:260.4mm; External Width:454.03mm; External Depth:254mm; Product Range:A Series RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Loudspeaker, 45Hz-17Khz, 175W, Black; Transformer Power Tappings Bogen Communications - 25C3750 - Newark, An Avnet Company
Chicago, IL, United States
Loudspeaker, 45Hz-17Khz, 175W, Black; Transformer Power Tappings Bogen Communications
25C3750
Loudspeaker, 45Hz-17Khz, 175W, Black; Transformer Power Tappings Bogen Communications 25C3750
LOUDSPEAKER, 45HZ-17KHZ, 175W, BLACK; Transformer Power Tappings:-; Frequency Response Min:45Hz; Frequency Response Max:17kHz; External Height:260.4mm; External Width:454.03mm; External Depth:254mm; Product Range:A Series RoHS Compliant: No

LOUDSPEAKER, 45HZ-17KHZ, 175W, BLACK; Transformer Power Tappings:-; Frequency Response Min:45Hz; Frequency Response Max:17kHz; External Height:260.4mm; External Width:454.03mm; External Depth:254mm; Product Range:A Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 25C3750
Product Name Loudspeaker, 45Hz-17Khz, 175W, Black; Transformer Power Tappings Bogen Communications
Frequency Response 45 to 17000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-120-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Miniature Speakers - 1797452 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 0.39 inch (10 mm)
View Details
Speakers - 2603-CS28-01W75-06-1X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 750 Hz
View Details