Bodine Electric Company 33A-5R and 33A-5L Series DC Right Angle Gearmotor 6116

Description
33A motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. Industrial lip type seals on motor and output shaft. Bronze sleeve bearing on output shaft for quietness. Permanently lubricated. Bronze gear for high shock load capability. Hardened and ground worm for strength and long life.
Request a Quote
Description
33A motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. Industrial lip type seals on motor and output shaft. Bronze sleeve bearing on output shaft for quietness. Permanently lubricated. Bronze gear for high shock load capability. Hardened and ground worm for strength and long life.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
33A-5R and 33A-5L Series DC Right Angle Gearmotor - 6116 - Bodine Electric Company
Peosta, IA, United States
33A-5R and 33A-5L Series DC Right Angle Gearmotor
6116
33A-5R and 33A-5L Series DC Right Angle Gearmotor 6116
33A motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. Industrial lip type seals on motor and output shaft. Bronze sleeve bearing on output shaft for quietness. Permanently lubricated. Bronze gear for high shock load capability. Hardened and ground worm for strength and long life.
  • 33A motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions.
  • Industrial lip type seals on motor and output shaft.
  • Bronze sleeve bearing on output shaft for quietness.
  • Permanently lubricated.
  • Bronze gear for high shock load capability.
  • Hardened and ground worm for strength and long life.
Supplier's Site

Technical Specifications

  Bodine Electric Company
Product Category Gearmotors
Product Number 6116
Product Name 33A-5R and 33A-5L Series DC Right Angle Gearmotor
Motor Type DC Motor
DC Voltage Range 130.0 VDC
Output Power 0.1667 HP
Continuous Current 1.4 amps
Continuous Torque 37.0 In-lbs (42.66 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

33A-Z Series DC Parallel Shaft SCR Rated 90V & 180V Gearmotors - 1178 - Bodine Electric Company
Specs
Motor Type DC Motor
DC Voltage Range 180.0 VDC
Output Power 0.1429 HP
View Details
34B-5N Series BLDC Right Angle Gearmotor - 3587 - Bodine Electric Company
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V
View Details
Hypoid Series 33A7 DC Right Angle Hollow Shaft SCR Rated 90V & 180V Gearmotors - 3017 - Bodine Electric Company
Specs
Motor Type DC Motor
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
View Details
Hypoid Series 42B4 BLDC Right Angle Hollow Shaft 130V Gearmotors - 3081 - Bodine Electric Company
Specs
Motor Type DC Motor
Commutation Brushless
DC Voltage Range 130.0 VDC
View Details