Bodine Electric Company 34B-5N Series BLDC Right Angle Gearmotor 3587

Description
Brushless motor for high torque, smaller size, and no maintenance. Unvented gearhousing. Industrial lip type seals on motor and output shafts. Needle bearings on output shaft for increased radial load capacity and long life. Permanently lubricated gearing utilizing semi-fluid grease for long life. Bronze gear for shock load capacity. Hardened and ground worm for high strength and long life.
Request a Quote
Description
Brushless motor for high torque, smaller size, and no maintenance. Unvented gearhousing. Industrial lip type seals on motor and output shafts. Needle bearings on output shaft for increased radial load capacity and long life. Permanently lubricated gearing utilizing semi-fluid grease for long life. Bronze gear for shock load capacity. Hardened and ground worm for high strength and long life.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
34B-5N Series BLDC Right Angle Gearmotor - 3587 - Bodine Electric Company
Peosta, IA, United States
34B-5N Series BLDC Right Angle Gearmotor
3587
34B-5N Series BLDC Right Angle Gearmotor 3587
Brushless motor for high torque, smaller size, and no maintenance. Unvented gearhousing. Industrial lip type seals on motor and output shafts. Needle bearings on output shaft for increased radial load capacity and long life. Permanently lubricated gearing utilizing semi-fluid grease for long life. Bronze gear for shock load capacity. Hardened and ground worm for high strength and long life.
  • Brushless motor for high torque, smaller size, and no maintenance.
  • Unvented gearhousing.
  • Industrial lip type seals on motor and output shafts.
  • Needle bearings on output shaft for increased radial load capacity and long life.
  • Permanently lubricated gearing utilizing semi-fluid grease for long life.
  • Bronze gear for shock load capacity.
  • Hardened and ground worm for high strength and long life.
Supplier's Site

Technical Specifications

  Bodine Electric Company
Product Category Gearmotors
Product Number 3587
Product Name 34B-5N Series BLDC Right Angle Gearmotor
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Output Power 0.2000 HP
Unlock Full Specs
to access all available technical data

Similar Products

34B-WX Series Parallel Shaft BLDC Gearmotor - 1084 - Bodine Electric Company
Specs
Motor Type DC Motor
Commutation Brushless
DC Voltage Range 130.0 VDC
View Details
33A-WX Series DC Parallel Shaft SCR Rated 90V & 180V Gearmotors - 1158 - Bodine Electric Company
Specs
Motor Type DC Motor
DC Voltage Range 180.0 VDC
Output Power 0.1429 HP
View Details
Metric K-2 Series Parallel Shaft AC Gearmotor - 1754 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
View Details
22B-D Series Parallel Shaft BLDC Gearmotor - 3536 - Bodine Electric Company
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V
View Details