Bodine Electric Company 42R-FX Series Parallel Shaft AC 3-Phase Inverter Duty Gearmotor 2861

Description
Totally enclosed IP-20 rating. IP-44 with optional t-box kit installed. Unvented gearhousing for universal horizontal mounting. Industrial lip type seals on motor and output shafts. Needle bearings throughout for increased radial load capacity and long life. Permanently lubricated with high-performance lubricant. Hardened helical gearing for quietness and high output to size ratio. Rotor shaft end-tap for adding accessory shaft kit model 0964, or a third-party encoder such as Dart PU-E
Request a Quote
Description
Totally enclosed IP-20 rating. IP-44 with optional t-box kit installed. Unvented gearhousing for universal horizontal mounting. Industrial lip type seals on motor and output shafts. Needle bearings throughout for increased radial load capacity and long life. Permanently lubricated with high-performance lubricant. Hardened helical gearing for quietness and high output to size ratio. Rotor shaft end-tap for adding accessory shaft kit model 0964, or a third-party encoder such as Dart PU-E
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
42R-FX Series Parallel Shaft AC 3-Phase Inverter Duty Gearmotor - 2861 - Bodine Electric Company
Peosta, IA, United States
42R-FX Series Parallel Shaft AC 3-Phase Inverter Duty Gearmotor
2861
42R-FX Series Parallel Shaft AC 3-Phase Inverter Duty Gearmotor 2861
Totally enclosed IP-20 rating. IP-44 with optional t-box kit installed. Unvented gearhousing for universal horizontal mounting. Industrial lip type seals on motor and output shafts. Needle bearings throughout for increased radial load capacity and long life. Permanently lubricated with high-performance lubricant. Hardened helical gearing for quietness and high output to size ratio. Rotor shaft end-tap for adding accessory shaft kit model 0964, or a third-party encoder such as Dart PU-E
  • Totally enclosed IP-20 rating. IP-44 with optional t-box kit installed.
  • Unvented gearhousing for universal horizontal mounting.
  • Industrial lip type seals on motor and output shafts.
  • Needle bearings throughout for increased radial load capacity and long life.
  • Permanently lubricated with high-performance lubricant.
  • Hardened helical gearing for quietness and high output to size ratio.
  • Rotor shaft end-tap for adding accessory shaft kit model 0964, or a third-party encoder such as Dart PU-E
Supplier's Site

Technical Specifications

  Bodine Electric Company
Product Category Gearmotors
Product Number 2861
Product Name 42R-FX Series Parallel Shaft AC 3-Phase Inverter Duty Gearmotor
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz
Phase Three-phase
Output Power 0.3750 HP
Unlock Full Specs
to access all available technical data

Similar Products

24A-D Series Parallel Shaft DC Gearmotor - 0189 - Bodine Electric Company
Specs
Motor Type DC Motor
DC Voltage Range 130.0 VDC
Output Power 0.0588 HP
View Details
33A-5L/H Series DC Right Angle Hollow Shaft SCR Rated 90V & 180V Gearmotors - 1527 - Bodine Electric Company
Specs
Motor Type DC Motor
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
View Details
34R-WX Series Parallel Shaft AC 3-Phase Inverter Duty Gearmotor - 2829 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz
Phase Three-phase
View Details
K-2 Series Parallel Shaft AC Gearmotor - 0749 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
View Details