Bodine Electric Company 24A-Z Series DC Parallel Shaft SCR Rated 90V & 180V Gearmotors 1242

Description
To provide greater flexibility and compatibility with unfiltered SCR controls, Bodine Electric Company now offers a new selection of 90V and 180V gearmotors with a rated max armature speed of 2500 rpm. 24A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. Drop-in for many Baldor, Bison and Leeson gearmotors. Unvented gearhousing. Face mount is standard. Industrial lip type seals on motor and output shafts. Needle bearing on output shaft for increased radial load capacity and long life. Permanently lubricated gearing utilizing synthetic oil. All steel helical gears for quietness, high output torque and long life. Helical pinion accurately cut on armature shaft for maximum strength and minimum noise. Noise-tested ball bearings permanently lubricated.
Request a Quote
Description
To provide greater flexibility and compatibility with unfiltered SCR controls, Bodine Electric Company now offers a new selection of 90V and 180V gearmotors with a rated max armature speed of 2500 rpm. 24A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. Drop-in for many Baldor, Bison and Leeson gearmotors. Unvented gearhousing. Face mount is standard. Industrial lip type seals on motor and output shafts. Needle bearing on output shaft for increased radial load capacity and long life. Permanently lubricated gearing utilizing synthetic oil. All steel helical gears for quietness, high output torque and long life. Helical pinion accurately cut on armature shaft for maximum strength and minimum noise. Noise-tested ball bearings permanently lubricated.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
24A-Z Series DC Parallel Shaft SCR Rated 90V & 180V Gearmotors - 1242 - Bodine Electric Company
Peosta, IA, United States
24A-Z Series DC Parallel Shaft SCR Rated 90V & 180V Gearmotors
1242
24A-Z Series DC Parallel Shaft SCR Rated 90V & 180V Gearmotors 1242
To provide greater flexibility and compatibility with unfiltered SCR controls, Bodine Electric Company now offers a new selection of 90V and 180V gearmotors with a rated max armature speed of 2500 rpm. 24A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. Drop-in for many Baldor, Bison and Leeson gearmotors. Unvented gearhousing. Face mount is standard. Industrial lip type seals on motor and output shafts. Needle bearing on output shaft for increased radial load capacity and long life. Permanently lubricated gearing utilizing synthetic oil. All steel helical gears for quietness, high output torque and long life. Helical pinion accurately cut on armature shaft for maximum strength and minimum noise. Noise-tested ball bearings permanently lubricated.
  • To provide greater flexibility and compatibility with unfiltered SCR controls, Bodine Electric Company now offers a new selection of 90V and 180V gearmotors with a rated max armature speed of 2500 rpm.
  • 24A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions.
  • Drop-in for many Baldor, Bison and Leeson gearmotors.
  • Unvented gearhousing. Face mount is standard.
  • Industrial lip type seals on motor and output shafts.
  • Needle bearing on output shaft for increased radial load capacity and long life.
  • Permanently lubricated gearing utilizing synthetic oil.
  • All steel helical gears for quietness, high output torque and long life. Helical pinion accurately cut on armature shaft for maximum strength and minimum noise.
  • Noise-tested ball bearings permanently lubricated.
Supplier's Site

Technical Specifications

  Bodine Electric Company
Product Category Gearmotors
Product Number 1242
Product Name 24A-Z Series DC Parallel Shaft SCR Rated 90V & 180V Gearmotors
Motor Type DC Motor
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
Output Power 0.0500 HP
Continuous Current 0.5800 amps
Unlock Full Specs
to access all available technical data

Similar Products

34B-5N Series BLDC Right Angle Gearmotor - 3494 - Bodine Electric Company
Specs
Motor Type DC Motor
Commutation Brushless
DC Voltage Range 130.0 VDC
View Details
42R-GB Series 3-Phase AC Inverter Duty Right Angle Gearmotor - 2238 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
View Details
Metric 42A-GB Series DC Right Angle Gearmotor - 1364 - Bodine Electric Company
Specs
Motor Type DC Motor
AC Voltage & Frequency 180
Output Power 0.1667 HP
View Details