2635-22 -- ELECTRIC SHEAR
Milwaukee Electric Tool Corporation
Electric Shear
2635-22
Description
CORDLESS, DOUBLE CUT, 360 DEGREE ROTATING HEAD TYPE
17.3 INCH
5.5 LB WEIGHT
18 GAUGE (STEEL), 20 GAUGE (STAINLESS STEEL) CUTTING CAPACITY
BATTERY VOLTAGE 18 VOLT
CUTTING DIAMETER 6
INCLUDES (2) M18 REDLITHIUM XC EXTENDED CAPACITY BATTERY, (1) MULTI-VOLTAGE CHARGER, (1) CONTRACTOR BAG
WARRANTY 5 YEAR (TOOL), 3 YEAR (BATTERY)
Description
CORDLESS, DOUBLE CUT, 360 DEGREE ROTATING HEAD TYPE
17.3 INCH
5.5 LB WEIGHT
18 GAUGE (STEEL), 20 GAUGE (STAINLESS STEEL) CUTTING CAPACITY
BATTERY VOLTAGE 18 VOLT
CUTTING DIAMETER 6
INCLUDES (2) M18 REDLITHIUM XC EXTENDED CAPACITY BATTERY, (1) MULTI-VOLTAGE CHARGER, (1) CONTRACTOR BAG
WARRANTY 5 YEAR (TOOL), 3 YEAR (BATTERY)
Suppliers
CORDLESS, DOUBLE CUT, 360 DEGREE ROTATING HEAD TYPE
17.3 INCH
5.5 LB WEIGHT
18 GAUGE (STEEL), 20 GAUGE (STAINLESS STEEL) CUTTING CAPACITY
BATTERY VOLTAGE 18 VOLT
CUTTING DIAMETER 6
INCLUDES (2) M18 REDLITHIUM XC EXTENDED CAPACITY BATTERY, (1) MULTI-VOLTAGE CHARGER, (1) CONTRACTOR BAG
WARRANTY 5 YEAR (TOOL), 3 YEAR (BATTERY)
- CORDLESS, DOUBLE CUT, 360 DEGREE ROTATING HEAD TYPE
- 17.3 INCH
- 5.5 LB WEIGHT
- 18 GAUGE (STEEL), 20 GAUGE (STAINLESS STEEL) CUTTING CAPACITY
- BATTERY VOLTAGE 18 VOLT
- CUTTING DIAMETER 6
- INCLUDES (2) M18 REDLITHIUM XC EXTENDED CAPACITY BATTERY, (1) MULTI-VOLTAGE CHARGER, (1) CONTRACTOR BAG
- WARRANTY 5 YEAR (TOOL), 3 YEAR (BATTERY)
Supplier's Site
Technical Specifications
|
Product Category
|
Shearing Machines (sheet metal) |
|
Product Number
|
2635-22 |
|
Product Name
|
Electric Shear |
Unlock Full Specs
to access all available technical data
Similar Products
Technology
Servo
Sheet Thickness
0.0280 to 0.2500 inch (0.7112 to 6.35 mm)
View Details
Technology
Servo
Sheet Thickness
0.0280 to 0.1250 inch (0.7112 to 3.17 mm)
View Details