2470-21 -- ELECTRIC SHEAR
Milwaukee Electric Tool Corporation
Electric Shear
2470-21
Description
14-3/8 INCH
12 VOLT INPUT SUPPLY RATING
4.7 POUND WEIGHT
TWO-ACTION VARIABLE SPEED WITH REVERSE SWITCH TYPE
2 INCH FOR SCHEDULE 80 PVC CUTTING CAPACITY
M12[TM] BRAND
TORQUE RATING 1900 INCH-POUND
BLADE MATERIAL 3 MILLIMETER REINFORCED STAINLESS STEEL
CUTS MATERIAL PVC, CPVC, ABS PLASTIC, PEX TUBING, NON-METALLIC CONDUIT, RUBBER HOSE
INCLUDES (1) REDLITHIUM BATTERY, (1) 12 VOLT LITHIUM-ION BATTERY CHARGER, CARRYING
-
Milwaukee Electric Tool Corporation
Description
14-3/8 INCH
12 VOLT INPUT SUPPLY RATING
4.7 POUND WEIGHT
TWO-ACTION VARIABLE SPEED WITH REVERSE SWITCH TYPE
2 INCH FOR SCHEDULE 80 PVC CUTTING CAPACITY
M12[TM] BRAND
TORQUE RATING 1900 INCH-POUND
BLADE MATERIAL 3 MILLIMETER REINFORCED STAINLESS STEEL
CUTS MATERIAL PVC, CPVC, ABS PLASTIC, PEX TUBING, NON-METALLIC CONDUIT, RUBBER HOSE
INCLUDES (1) REDLITHIUM BATTERY, (1) 12 VOLT LITHIUM-ION BATTERY CHARGER, CARRYING
Suppliers
14-3/8 INCH
12 VOLT INPUT SUPPLY RATING
4.7 POUND WEIGHT
TWO-ACTION VARIABLE SPEED WITH REVERSE SWITCH TYPE
2 INCH FOR SCHEDULE 80 PVC CUTTING CAPACITY
M12[TM] BRAND
TORQUE RATING 1900 INCH-POUND
BLADE MATERIAL 3 MILLIMETER REINFORCED STAINLESS STEEL
CUTS MATERIAL PVC, CPVC, ABS PLASTIC, PEX TUBING, NON-METALLIC CONDUIT, RUBBER HOSE
INCLUDES (1) REDLITHIUM BATTERY, (1) 12 VOLT LITHIUM-ION BATTERY CHARGER, CARRYING
- 14-3/8 INCH
- 12 VOLT INPUT SUPPLY RATING
- 4.7 POUND WEIGHT
- TWO-ACTION VARIABLE SPEED WITH REVERSE SWITCH TYPE
- 2 INCH FOR SCHEDULE 80 PVC CUTTING CAPACITY
- M12[TM] BRAND
- TORQUE RATING 1900 INCH-POUND
- BLADE MATERIAL 3 MILLIMETER REINFORCED STAINLESS STEEL
- CUTS MATERIAL PVC, CPVC, ABS PLASTIC, PEX TUBING, NON-METALLIC CONDUIT, RUBBER HOSE
- INCLUDES (1) REDLITHIUM BATTERY, (1) 12 VOLT LITHIUM-ION BATTERY CHARGER, CARRYING
Supplier's Site
Technical Specifications
|
Product Category
|
Shearing Machines (sheet metal) |
|
Product Number
|
2470-21 |
|
Product Name
|
Electric Shear |
Unlock Full Specs
to access all available technical data