MHH Engineering Co. Ltd. Electric Torque Screwdrivers 090010

Description
Key Benefits: Torqueleader Electric Torque Screwdrivers are ideal for use in high volume production environments due to their durability, accuracy and repeatable performance Precise torque control is achieved by the use of low voltage motors combined with an advanced electronic control system Production yields and product quality are enhanced as the integrity of sensitive electronic components is assured as the tools are designed for use in Electrostatic Protected Areas CE Electric Screwdrivers are less expensive to maintain than air operated models and utilise simple, serviceable motor brushes and low voltage motors that resist burn out The EF and K series screwdrivers ensure accuracy in the fastening process with precision automatic shut off when the preset torque is achieved Production down time is minimised by the tools rugged design and ease of servicing Production efficiency is ensured by reducing operator fatigue due to the tools ergonomic design that gives user comfort and ease of use Accurate process control is achieved as the torque setting is user adjustable and set against an external scale and a supplied torque reference graph A range of driver arms, accessories and power bits are available - download the leaflet for more details or contact the Sales Team on +44 (0) 1483 894476 Technical Information: To avoid potential damage to delicate fasteners and components, a user selectable soft start mode ensures that the operator gets the correct engagement with the fastener before the tool achieves its full working speed. Modes range from 0.2 to 0.6 seconds. The unit will store the last mode used ready for the next time the unit is switched on Precise torque control is achieved by a user selectable double peak function for soft joint applications. The double hit mode performs a second peak torque application to stabilise the joint after relaxation Easy to use as the intuitive controller LED system advises which mode is in use and the high/low speed button allows the operator to select the correct speed for a particular application Long service life is ensured by built in overheat and over current protection. The advanced temperature detection system will power down the controller and automatically reset when the temperature returns to normal. The unit will also reset if the motor current is too high
Datasheet
Description
Key Benefits: Torqueleader Electric Torque Screwdrivers are ideal for use in high volume production environments due to their durability, accuracy and repeatable performance Precise torque control is achieved by the use of low voltage motors combined with an advanced electronic control system Production yields and product quality are enhanced as the integrity of sensitive electronic components is assured as the tools are designed for use in Electrostatic Protected Areas CE Electric Screwdrivers are less expensive to maintain than air operated models and utilise simple, serviceable motor brushes and low voltage motors that resist burn out The EF and K series screwdrivers ensure accuracy in the fastening process with precision automatic shut off when the preset torque is achieved Production down time is minimised by the tools rugged design and ease of servicing Production efficiency is ensured by reducing operator fatigue due to the tools ergonomic design that gives user comfort and ease of use Accurate process control is achieved as the torque setting is user adjustable and set against an external scale and a supplied torque reference graph A range of driver arms, accessories and power bits are available - download the leaflet for more details or contact the Sales Team on +44 (0) 1483 894476 Technical Information: To avoid potential damage to delicate fasteners and components, a user selectable soft start mode ensures that the operator gets the correct engagement with the fastener before the tool achieves its full working speed. Modes range from 0.2 to 0.6 seconds. The unit will store the last mode used ready for the next time the unit is switched on Precise torque control is achieved by a user selectable double peak function for soft joint applications. The double hit mode performs a second peak torque application to stabilise the joint after relaxation Easy to use as the intuitive controller LED system advises which mode is in use and the high/low speed button allows the operator to select the correct speed for a particular application Long service life is ensured by built in overheat and over current protection. The advanced temperature detection system will power down the controller and automatically reset when the temperature returns to normal. The unit will also reset if the motor current is too high
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Torque Screwdrivers - 090010 - MHH Engineering Co. Ltd.
Bramley, Surrey, United Kingdom
Electric Torque Screwdrivers
090010
Electric Torque Screwdrivers 090010
Key Benefits: Torqueleader Electric Torque Screwdrivers are ideal for use in high volume production environments due to their durability, accuracy and repeatable performance Precise torque control is achieved by the use of low voltage motors combined with an advanced electronic control system Production yields and product quality are enhanced as the integrity of sensitive electronic components is assured as the tools are designed for use in Electrostatic Protected Areas CE Electric Screwdrivers are less expensive to maintain than air operated models and utilise simple, serviceable motor brushes and low voltage motors that resist burn out The EF and K series screwdrivers ensure accuracy in the fastening process with precision automatic shut off when the preset torque is achieved Production down time is minimised by the tools rugged design and ease of servicing Production efficiency is ensured by reducing operator fatigue due to the tools ergonomic design that gives user comfort and ease of use Accurate process control is achieved as the torque setting is user adjustable and set against an external scale and a supplied torque reference graph A range of driver arms, accessories and power bits are available - download the leaflet for more details or contact the Sales Team on +44 (0) 1483 894476 Technical Information: To avoid potential damage to delicate fasteners and components, a user selectable soft start mode ensures that the operator gets the correct engagement with the fastener before the tool achieves its full working speed. Modes range from 0.2 to 0.6 seconds. The unit will store the last mode used ready for the next time the unit is switched on Precise torque control is achieved by a user selectable double peak function for soft joint applications. The double hit mode performs a second peak torque application to stabilise the joint after relaxation Easy to use as the intuitive controller LED system advises which mode is in use and the high/low speed button allows the operator to select the correct speed for a particular application Long service life is ensured by built in overheat and over current protection. The advanced temperature detection system will power down the controller and automatically reset when the temperature returns to normal. The unit will also reset if the motor current is too high

Key Benefits:

  • Torqueleader Electric Torque Screwdrivers are ideal for use in high volume production environments due to their durability, accuracy and repeatable performance
  • Precise torque control is achieved by the use of low voltage motors combined with an advanced electronic control system
  • Production yields and product quality are enhanced as the integrity of sensitive electronic components is assured as the tools are designed for use in Electrostatic Protected Areas
  • CE Electric Screwdrivers are less expensive to maintain than air operated models and utilise simple, serviceable motor brushes and low voltage motors that resist burn out
  • The EF and K series screwdrivers ensure accuracy in the fastening process with precision automatic shut off when the preset torque is achieved
  • Production down time is minimised by the tools rugged design and ease of servicing
  • Production efficiency is ensured by reducing operator fatigue due to the tools ergonomic design that gives user comfort and ease of use
  • Accurate process control is achieved as the torque setting is user adjustable and set against an external scale and a supplied torque reference graph
  • A range of driver arms, accessories and power bits are available - download the leaflet for more details or contact the Sales Team on +44 (0) 1483 894476

Technical Information:

  • To avoid potential damage to delicate fasteners and components, a user selectable soft start mode ensures that the operator gets the correct engagement with the fastener before the tool achieves its full working speed. Modes range from 0.2 to 0.6 seconds. The unit will store the last mode used ready for the next time the unit is switched on
  • Precise torque control is achieved by a user selectable double peak function for soft joint applications. The double hit mode performs a second peak torque application to stabilise the joint after relaxation
  • Easy to use as the intuitive controller LED system advises which mode is in use and the high/low speed button allows the operator to select the correct speed for a particular application
  • Long service life is ensured by built in overheat and over current protection. The advanced temperature detection system will power down the controller and automatically reset when the temperature returns to normal. The unit will also reset if the motor current is too high
Supplier's Site Datasheet

Technical Specifications

  MHH Engineering Co. Ltd.
Product Category Screwdrivers (electric and pneumatic)
Product Number 090010
Product Name Electric Torque Screwdrivers
Drive Style Electric
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver Nosepiece - VEB-900 Extension Bit - Visumatic Industrial Products
Specs
Drive Style Pneumatic; Electric
Screwdriver Style Hand-Held Cylindrical; Hand-Held with Pistol Grip
Features Feeder System
View Details
Small Screw Installation System - Stickscrew® FlexArm - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Fixtured
Head Style In-line
View Details
Electric Screwdrivers - 618752 - RS Components, Ltd.
Specs
Drive Style Electric
Rated Free Speed 280 rpm
View Details
MiniDrive Handheld Automatic Drive Head - HHD-186 - Carlson Engineering & Manufacturing
Carlson Engineering & Manufacturing
Specs
Screwdriver Style Intended For Use With Tool Stand
Head Style In-line
Torque Range 6.64 Ft-lbs (9 N-m)
View Details