Kalamazoo Industries, Inc. Belt Grinder

Description
BG260HS 2′ belt grinder Heavy Duty Direct Drive 2′x60′ Belt 3HP, 1PH, 110/220 or 3PH 220/440 3450 RPM, Manual switch. 8′ contact wheel-right side clear for corner sanding 5400 SFPM 2′x12′x1/2′ reversible platen Easy one knob Tracking 2′x3′ work table, dual purpose for contact wheel and top platen Spring loaded belt tension, quick belt change Model: BG260HS Dimensions: L23′ x W16′ x H40′ Wt: 150 lbs Also available without stand Model: BG260 Wt: 95 lbs. Also available with dust collector base, DCV-4 Model: BG260HV Wt: 390 lbs.
Description
BG260HS 2′ belt grinder Heavy Duty Direct Drive 2′x60′ Belt 3HP, 1PH, 110/220 or 3PH 220/440 3450 RPM, Manual switch. 8′ contact wheel-right side clear for corner sanding 5400 SFPM 2′x12′x1/2′ reversible platen Easy one knob Tracking 2′x3′ work table, dual purpose for contact wheel and top platen Spring loaded belt tension, quick belt change Model: BG260HS Dimensions: L23′ x W16′ x H40′ Wt: 150 lbs Also available without stand Model: BG260 Wt: 95 lbs. Also available with dust collector base, DCV-4 Model: BG260HV Wt: 390 lbs.

Suppliers

Company
Product
Description
Supplier Links
Belt Grinder -  - Kalamazoo Industries, Inc.
Kalamazoo, MI, USA
Belt Grinder
Belt Grinder
BG260HS 2′ belt grinder Heavy Duty Direct Drive 2′x60′ Belt 3HP, 1PH, 110/220 or 3PH 220/440 3450 RPM, Manual switch. 8′ contact wheel-right side clear for corner sanding 5400 SFPM 2′x12′x1/2′ reversible platen Easy one knob Tracking 2′x3′ work table, dual purpose for contact wheel and top platen Spring loaded belt tension, quick belt change Model: BG260HS Dimensions: L23′ x W16′ x H40′ Wt: 150 lbs Also available without stand Model: BG260 Wt: 95 lbs. Also available with dust collector base, DCV-4 Model: BG260HV Wt: 390 lbs.

BG260HS 2″ belt grinder

  • Heavy Duty Direct Drive
  • 2″x60″ Belt
  • 3HP, 1PH, 110/220 or 3PH 220/440 3450 RPM, Manual switch.
  • 8″ contact wheel-right side clear for corner sanding
  • 5400 SFPM
  • 2″x12″x1/2″ reversible platen
  • Easy one knob Tracking
  • 2″x3″ work table, dual purpose for contact wheel and top platen
  • Spring loaded belt tension, quick belt change
  • Model: BG260HS
  • Dimensions: L23″ x W16″ x H40″
  • Wt: 150 lbs

Also available without stand
Model: BG260

Wt: 95 lbs.

Also available with dust collector base, DCV-4

Model: BG260HV

Wt: 390 lbs.

Supplier's Site

Technical Specifications

  Kalamazoo Industries, Inc.
Product Category Grinders and Grinding Machines
Product Name Belt Grinder
Type Grinder
Unlock Full Specs
to access all available technical data

Similar Products

Wafer Edge Grinders - CVP-2000 Series - Daitron Co., Ltd.
Specs
Type Grinder; Edge or Platen; Precision
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
Grinders - 665245 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 3800 to 9000 rpm
View Details
CNC Grinder - Phoenix ID CNC Grinder - Weldon Solutions
Specs
Type Grinder; Cam shaft or crankshaft grinder; Hobbing or gear grinding; ID / Internal; Thread Grinding
Mounting Floor / Machine Tool
Applications / Materials Abraded Aerospace; Automotive or Paint; Bearing; Medical Devices or Biotech Parts; Building & Construction; Ceramics / Glass; Metal; MRO / Resurfacing; Tool and Die; Wood
View Details
Thread Making - GS:TE External Thread Grinder - Drake Manufacturing, Inc.
Specs
Type Grinder
View Details