DCM Tech Inc. Industrial Rotary Surface Grinder IG 280 SD

Description
An exceptional machine from our line of rotary surface grinders. The IG280SD is designed with glass, ceramic, carbide and crystal fabrication in mind. It can be used in any low, mid or high volume applications. The programmable control saves grind parameters by part number for repeatable process automation. The servo driven Z-axis delivers true feed rates and repeatable positioning. An electromagnetic rotary chuck with electronic sensed demag is standard while optional configurations may include mechanical, vacuum, pneumatic or hydraulic work-piece fixturing. Machine Specifications 24" variable speed table 20HP Variable speed grinding spindle motor Electromagnetic chuck with auto demag cycle which can be configured with custom workholding systems Thru-spindle vacuum/pressure feed Integral air mist collection and coolant flow systems for clean consistent grinding Programmable touch screen controls Manual handwheel for precise Z-axis positioning Internal memory for saving grind process recipes for quick changeovers Password protection and operator lock-out features Automatic routine maintenance reminders 76" x 64" Footprint Countless customization options supported by an in-house engineering team ready to build the perfect machine for your application!
Description
An exceptional machine from our line of rotary surface grinders. The IG280SD is designed with glass, ceramic, carbide and crystal fabrication in mind. It can be used in any low, mid or high volume applications. The programmable control saves grind parameters by part number for repeatable process automation. The servo driven Z-axis delivers true feed rates and repeatable positioning. An electromagnetic rotary chuck with electronic sensed demag is standard while optional configurations may include mechanical, vacuum, pneumatic or hydraulic work-piece fixturing. Machine Specifications 24" variable speed table 20HP Variable speed grinding spindle motor Electromagnetic chuck with auto demag cycle which can be configured with custom workholding systems Thru-spindle vacuum/pressure feed Integral air mist collection and coolant flow systems for clean consistent grinding Programmable touch screen controls Manual handwheel for precise Z-axis positioning Internal memory for saving grind process recipes for quick changeovers Password protection and operator lock-out features Automatic routine maintenance reminders 76" x 64" Footprint Countless customization options supported by an in-house engineering team ready to build the perfect machine for your application!

Suppliers

Company
Product
Description
Supplier Links
Industrial Rotary Surface Grinder - IG 280 SD - DCM Tech Inc.
Winona, MN, United States
Industrial Rotary Surface Grinder
IG 280 SD
Industrial Rotary Surface Grinder IG 280 SD
An exceptional machine from our line of rotary surface grinders. The IG280SD is designed with glass, ceramic, carbide and crystal fabrication in mind. It can be used in any low, mid or high volume applications. The programmable control saves grind parameters by part number for repeatable process automation. The servo driven Z-axis delivers true feed rates and repeatable positioning. An electromagnetic rotary chuck with electronic sensed demag is standard while optional configurations may include mechanical, vacuum, pneumatic or hydraulic work-piece fixturing. Machine Specifications 24" variable speed table 20HP Variable speed grinding spindle motor Electromagnetic chuck with auto demag cycle which can be configured with custom workholding systems Thru-spindle vacuum/pressure feed Integral air mist collection and coolant flow systems for clean consistent grinding Programmable touch screen controls Manual handwheel for precise Z-axis positioning Internal memory for saving grind process recipes for quick changeovers Password protection and operator lock-out features Automatic routine maintenance reminders 76" x 64" Footprint Countless customization options supported by an in-house engineering team ready to build the perfect machine for your application!

An exceptional machine from our line of rotary surface grinders. The IG280SD is designed with glass, ceramic, carbide and crystal fabrication in mind. It can be used in any low, mid or high volume applications. The programmable control saves grind parameters by part number for repeatable process automation. The servo driven Z-axis delivers true feed rates and repeatable positioning. An electromagnetic rotary chuck with electronic sensed demag is standard while optional configurations may include mechanical, vacuum, pneumatic or hydraulic work-piece fixturing.

Machine Specifications

  • 24" variable speed table
  • 20HP Variable speed grinding spindle motor
  • Electromagnetic chuck with auto demag cycle which can be configured with custom workholding systems
  • Thru-spindle vacuum/pressure feed
  • Integral air mist collection and coolant flow systems for clean consistent grinding
  • Programmable touch screen controls
  • Manual handwheel for precise Z-axis positioning
  • Internal memory for saving grind process recipes for quick changeovers
  • Password protection and operator lock-out features
  • Automatic routine maintenance reminders
  • 76" x 64" Footprint

Countless customization options supported by an in-house engineering team ready to build the perfect machine for your application!

Supplier's Site

Technical Specifications

  DCM Tech Inc.
Product Category Grinders and Grinding Machines
Product Number IG 280 SD
Product Name Industrial Rotary Surface Grinder
Type Grinder; Grinding Wheel Grinder; Hobbing or gear grinding; Orbital or Planetary Motion; Rotary Surface Grinder (e.g., Blanchard); Superabrasive Grinder; Tool Grinder / Sharpener
Mounting Floor / Machine Tool
Applications / Materials Abraded Aerospace; Automotive or Paint; Bearing; Medical Devices or Biotech Parts; Brakes / Clutches; Castings; Ceramics / Glass; Clean / Surface Prep; Cutters / Blades; Electronics; Metal; MRO / Resurfacing; Ophthalmic or Optical; Rolls; Wet Grinding; Fuel Injection Solenoids, Slitter Knives
Rotary Speed 0 to 2400 rpm
Power 20 HP
Unlock Full Specs
to access all available technical data

Similar Products

Grinders - 2600934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 20000 rpm
View Details
Wafer Edge Grinders - WBM-3000 Series - Daitron Co., Ltd.
Specs
Type Grinder; Edge or Platen; Precision
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
Surface Grinder - IG 380 SD - DCM Tech Inc.
Specs
Type Grinder; Grinding Wheel Grinder; Rotary Surface Grinder (e.g., Blanchard); Superabrasive Grinder; Tool Grinder / Sharpener
Mounting Floor / Machine Tool
Applications / Materials Abraded Automotive or Paint; Ceramics / Glass; Metal; MRO / Resurfacing; Wet Grinding
View Details
Heavy Duty Angle Grinders - Duron 5 Grinder™ - Walter Surface Technologies
Specs
Type Grinder; Disc or Wheel Face Grinder
Mounting Handheld
Applications / Materials Abraded Metal; MRO / Resurfacing
View Details