1670-1 -- ELECTRIC PORTABLE DRILL
Milwaukee Electric Tool Corporation
Electric Portable Drill
1670-1
Description
120 VOLT AC INPUT SUPPLY RATING
7.5 AMP CURRENT RATING
11.5 LB WEIGHT
900 RPM SPEED RATING
ONE SPEED OPTION
5/8 INCH-16 TPI SPINDLE SIZE
YES REVERSIBLE
1/2 INCH CHUCK CAPACITY
KEYED CHUCK TYPE
HOLE-HAWG[R] BRAND
OVERALL LENGTH 6-1/2
CORD TYPE 8' FIXED
CAPACITY IN WOOD 1-1/2 AUGER, 2-9/16 SELF FEED
CAPACITY IN STEEL 7/16 TWIST BIT
INCLUDES (1) PIPE HANDLE
WARRANTY 5 YEAR
-
Milwaukee Electric Tool Corporation
Datasheet
Description
120 VOLT AC INPUT SUPPLY RATING
7.5 AMP CURRENT RATING
11.5 LB WEIGHT
900 RPM SPEED RATING
ONE SPEED OPTION
5/8 INCH-16 TPI SPINDLE SIZE
YES REVERSIBLE
1/2 INCH CHUCK CAPACITY
KEYED CHUCK TYPE
HOLE-HAWG[R] BRAND
OVERALL LENGTH 6-1/2
CORD TYPE 8' FIXED
CAPACITY IN WOOD 1-1/2 AUGER, 2-9/16 SELF FEED
CAPACITY IN STEEL 7/16 TWIST BIT
INCLUDES (1) PIPE HANDLE
WARRANTY 5 YEAR
Datasheet
Suppliers
Electric Portable Drill
1670-1
120 VOLT AC INPUT SUPPLY RATING
7.5 AMP CURRENT RATING
11.5 LB WEIGHT
900 RPM SPEED RATING
ONE SPEED OPTION
5/8 INCH-16 TPI SPINDLE SIZE
YES REVERSIBLE
1/2 INCH CHUCK CAPACITY
KEYED CHUCK TYPE
HOLE-HAWG[R] BRAND
OVERALL LENGTH 6-1/2
CORD TYPE 8' FIXED
CAPACITY IN WOOD 1-1/2 AUGER, 2-9/16 SELF FEED
CAPACITY IN STEEL 7/16 TWIST BIT
INCLUDES (1) PIPE HANDLE
WARRANTY 5 YEAR
- 120 VOLT AC INPUT SUPPLY RATING
- 7.5 AMP CURRENT RATING
- 11.5 LB WEIGHT
- 900 RPM SPEED RATING
- ONE SPEED OPTION
- 5/8 INCH-16 TPI SPINDLE SIZE
- YES REVERSIBLE
- 1/2 INCH CHUCK CAPACITY
- KEYED CHUCK TYPE
- HOLE-HAWG[R] BRAND
- OVERALL LENGTH 6-1/2
- CORD TYPE 8' FIXED
- CAPACITY IN WOOD 1-1/2 AUGER, 2-9/16 SELF FEED
- CAPACITY IN STEEL 7/16 TWIST BIT
- INCLUDES (1) PIPE HANDLE
- WARRANTY 5 YEAR
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Hand Drills |
|
Product Number
|
1670-1 |
|
Product Name
|
Electric Portable Drill |
|
Power
|
Power Tools; Electrical
|
Unlock Full Specs
to access all available technical data
Similar Products
Power
Power Tools
Features
Battery-Powered
Standards
RoHS Compliant
View Details
Power
Power Tools; Electrical
Type
Rotary Hammer
Features
Battery-Powered
View Details
Power
Power Tools; Pneumatic Tool
Type
Pistol Grip
Features
Multiple Speed Settings; Second Handle
View Details
Milwaukee Electric Tool Corporation
Power
Power Tools
Features
Battery-Powered
View Details