Milwaukee Electric Tool Corporation Electric Portable Drill 2603-20

Description
0 TO 550 RPM/0 TO 1850 RPM SPEED RATING 18 V BATTERY VOLTAGE 650 LB-INCH TORQUE RATING METAL SINGLE SLEEVE CHUCK TYPE M18 FUEL[TM], POWERSTATE[TM], REDLITHIUM[TM], REDLINK PLUS[TM] BRAND SIZE 7.9 INCH L
Description
0 TO 550 RPM/0 TO 1850 RPM SPEED RATING 18 V BATTERY VOLTAGE 650 LB-INCH TORQUE RATING METAL SINGLE SLEEVE CHUCK TYPE M18 FUEL[TM], POWERSTATE[TM], REDLITHIUM[TM], REDLINK PLUS[TM] BRAND SIZE 7.9 INCH L

Suppliers

Company
Product
Description
Supplier Links
Electric Portable Drill - 2603-20 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Electric Portable Drill
2603-20
Electric Portable Drill 2603-20
0 TO 550 RPM/0 TO 1850 RPM SPEED RATING 18 V BATTERY VOLTAGE 650 LB-INCH TORQUE RATING METAL SINGLE SLEEVE CHUCK TYPE M18 FUEL[TM], POWERSTATE[TM], REDLITHIUM[TM], REDLINK PLUS[TM] BRAND SIZE 7.9 INCH L
  • 0 TO 550 RPM/0 TO 1850 RPM SPEED RATING
  • 18 V BATTERY VOLTAGE
  • 650 LB-INCH TORQUE RATING
  • METAL SINGLE SLEEVE CHUCK TYPE
  • M18 FUEL[TM], POWERSTATE[TM], REDLITHIUM[TM], REDLINK PLUS[TM] BRAND
  • SIZE 7.9 INCH L
Supplier's Site

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Hand Drills
Product Number 2603-20
Product Name Electric Portable Drill
Power Power Tools; Electrical
Unlock Full Specs
to access all available technical data

Similar Products

Air Drills - 7398395 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Power Tools; Pneumatic Tool
Type Specialty / Other; Reversible air drill
Chuck Size 0.3937 inch (10 mm)
View Details
HRH01 - 36V LXT® Lithium-Ion Cordless 1" SDS-PLUS Rotary Hammer Kit; Accepts SDS-PLUS Bits - HRH01 - Makita USA, Inc.
Specs
Power Power Tools; Electrical
Type Rotary Hammer
Features Battery-Powered
View Details
18 Volt One+ Drill Kit - P850 - Ryobi Technologies, Inc.
Ryobi Technologies, Inc.
Specs
Power Power Tools; Electrical
Features Multiple Clutch Settings
RPM 0.0 to 1600 rpm
View Details
Impact Drivers - 264121 - RS Components, Ltd.
Milwaukee Electric Tool Corporation
Specs
Power Power Tools
Chuck Size 0.2500 inch (6.35 mm)
RPM 3900 rpm
View Details