Milwaukee Electric Tool Corporation Electric Portable Drill 1680-20

Description
T-HANDLE TYPE 120 VAC INPUT SUPPLY RATING 13 AMPERE CURRENT RATING 450 TO 1750 RPM SPEED RATING TWO SPEED OPTION 5/8 INCH-16 TPI SPINDLE SIZE YES REVERSIBLE 1/2 INCH CHUCK CAPACITY KEYED CHUCK TYPE SUPER HAWG[R] BRAND LENGTH 22 INCH INCLUDES SIDE HANDLE
Datasheet
Description
T-HANDLE TYPE 120 VAC INPUT SUPPLY RATING 13 AMPERE CURRENT RATING 450 TO 1750 RPM SPEED RATING TWO SPEED OPTION 5/8 INCH-16 TPI SPINDLE SIZE YES REVERSIBLE 1/2 INCH CHUCK CAPACITY KEYED CHUCK TYPE SUPER HAWG[R] BRAND LENGTH 22 INCH INCLUDES SIDE HANDLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Portable Drill - 1680-20 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Electric Portable Drill
1680-20
Electric Portable Drill 1680-20
T-HANDLE TYPE 120 VAC INPUT SUPPLY RATING 13 AMPERE CURRENT RATING 450 TO 1750 RPM SPEED RATING TWO SPEED OPTION 5/8 INCH-16 TPI SPINDLE SIZE YES REVERSIBLE 1/2 INCH CHUCK CAPACITY KEYED CHUCK TYPE SUPER HAWG[R] BRAND LENGTH 22 INCH INCLUDES SIDE HANDLE
  • T-HANDLE TYPE
  • 120 VAC INPUT SUPPLY RATING
  • 13 AMPERE CURRENT RATING
  • 450 TO 1750 RPM SPEED RATING
  • TWO SPEED OPTION
  • 5/8 INCH-16 TPI SPINDLE SIZE
  • YES REVERSIBLE
  • 1/2 INCH CHUCK CAPACITY
  • KEYED CHUCK TYPE
  • SUPER HAWG[R] BRAND
  • LENGTH 22 INCH
  • INCLUDES SIDE HANDLE
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Hand Drills
Product Number 1680-20
Product Name Electric Portable Drill
Power Power Tools; Electrical
Unlock Full Specs
to access all available technical data

Similar Products

Air Drills - 7398446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Power Tools; Pneumatic Tool
Chuck Size 0.3750 inch (9.52 mm)
RPM 6000 rpm
View Details
Electric Portable Drill - 2607-22 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Power Power Tools; Electrical
Type Pistol Grip
Features Battery-Powered
View Details
Impact Drivers - 1887069 - RS Components, Ltd.
Specs
Power Power Tools
Features Battery-Powered
Standards RoHS Compliant
View Details
1/2" (13mm) 18V Cordless XRP™ Hammerdrill/Drill/Driver w/Vehicle Charger - DCD950VX - DEWALT Industrial Tool Co.
Specs
Power Power Tools; Electrical
Type Rotary Hammer
Features Multiple Clutch Settings; Multiple Speed Settings
View Details