LS Industries Brake Strippers BSD-2

Description
The LS BSD2 de liner is designed to quickly and efficiently remove old brake lining from heavy duty cores. The BSD2 mandrels can accept a large variety of standard and custom built inserts making it the most flexible de liner on the market. The heavy duty, direct drive design is designed to give years of trouble free service. Direct Drive: The BSD-2 is a dual mandrel de liner with independent controls, cutting blades and direct drive cylinders. Flexibility: The BSD-2 is very flexible. Both the left and right mandrels are identical which allows you to run the same insert on either side of the de liner Example: If you are de lining only Timken shoes, you can order two Timken inserts and double the capacity quickly without having to purchase a second machine. (left and right mandrel have independent controls) Special inserts can be ordered to de line other brake shoes upon request. A sample shoe may be required.
Description
The LS BSD2 de liner is designed to quickly and efficiently remove old brake lining from heavy duty cores. The BSD2 mandrels can accept a large variety of standard and custom built inserts making it the most flexible de liner on the market. The heavy duty, direct drive design is designed to give years of trouble free service. Direct Drive: The BSD-2 is a dual mandrel de liner with independent controls, cutting blades and direct drive cylinders. Flexibility: The BSD-2 is very flexible. Both the left and right mandrels are identical which allows you to run the same insert on either side of the de liner Example: If you are de lining only Timken shoes, you can order two Timken inserts and double the capacity quickly without having to purchase a second machine. (left and right mandrel have independent controls) Special inserts can be ordered to de line other brake shoes upon request. A sample shoe may be required.

Suppliers

Company
Product
Description
Supplier Links
Brake Strippers - BSD-2 - LS Industries
Wichita, KS, USA
Brake Strippers
BSD-2
Brake Strippers BSD-2
The LS BSD2 de liner is designed to quickly and efficiently remove old brake lining from heavy duty cores. The BSD2 mandrels can accept a large variety of standard and custom built inserts making it the most flexible de liner on the market. The heavy duty, direct drive design is designed to give years of trouble free service. Direct Drive: The BSD-2 is a dual mandrel de liner with independent controls, cutting blades and direct drive cylinders. Flexibility: The BSD-2 is very flexible. Both the left and right mandrels are identical which allows you to run the same insert on either side of the de liner Example: If you are de lining only Timken shoes, you can order two Timken inserts and double the capacity quickly without having to purchase a second machine. (left and right mandrel have independent controls) Special inserts can be ordered to de line other brake shoes upon request. A sample shoe may be required.

The LS BSD2 de liner is designed to quickly and efficiently remove old brake lining from heavy duty cores. The BSD2 mandrels can accept a large variety of standard and custom built inserts making it the most flexible de liner on the market. The heavy duty, direct drive design is designed to give years of trouble free service.

Direct Drive:
The BSD-2 is a dual mandrel de liner with independent controls, cutting blades and direct drive cylinders.

Flexibility:
The BSD-2 is very flexible. Both the left and right mandrels are identical which allows you to run the same insert on either side of the de liner Example: If you are de lining only Timken shoes, you can order two Timken inserts and double the capacity quickly without having to purchase a second machine. (left and right mandrel have independent controls) Special inserts can be ordered to de line other brake shoes upon request. A sample shoe may be required.

Supplier's Site

Technical Specifications

  LS Industries
Product Category Grinders and Grinding Machines
Product Number BSD-2
Product Name Brake Strippers
Type Grinder
Unlock Full Specs
to access all available technical data

Similar Products

Bench Grinders - 2501729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 2850 rpm
Power Source Electric Motor
View Details
Scribe Machine -  - Daitron Co., Ltd.
Daitron Co., Ltd.
Specs
Type Grinder
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
BGA452Z - 18V LXT® Lithium-Ion Cordless 4-1/2" Cut-Off/Angle Grinder (Tool Only) - BGA452Z - Makita USA, Inc.
Specs
Type Grinder; AngleGrinder
Mounting Handheld
Rotary Speed 10000 rpm
View Details
Brake Shoe Grinder - GS-20 - LS Industries
Specs
Type Grinder
Mounting Floor / Machine Tool
Applications / Materials Abraded Automotive or Paint; Brakes / Clutches
View Details