BlueSens Gas Sensor GmbH Oxygen Analyzer for In-situ Gas Analysis BCP-O2

Description
Hardly any other element is so thoroughly connected to life as oxygen is. Its measurement plays a central role in the control of biological processes. With this favourably priced O2 analyzer the oxygen content can be determined online in an uncomplicated and reliable manner. This oxygen analyzer makes process optimisation in bioprocessing efficient and precise. The application fields of BCP O2 are most complex - be it in the bioreactor or also in the fermenter, or in the laboratory for the scale up application, or also at an industrial scale. The BCP-O2 oxygen sensor is favourably priced and is already used in many places in parallel bioreactors. The mode of operation of this oxygen analyzer has already proven itself innumerable times. Maintenance is not only foolproof but the costs are very low, too. The resistant casing and the sound finish of this space-saving analyzer is convincing and it measures exactly on the spot where processing takes place. No matter where the bioprocess takes place, be it in the glass flask, the stainless steel fermenter or when using disposables - the BCP-O2 series is always the right solution. Sampling, gas cooling and cumbersome lines and filters are superfluous. Thanks to the standard interfaces the data of this oxygen analyzer can be readout by any electronic process control system. Your advantages Reasonably priced In-situ gas analysis Low investment cost Direct integration in gas pipes No extra gas cooler Installation of additional gas pipes is not necessary Fast installation due to standard connection Low maintenance costs Justification by the month Long-term stable Factory calibration is made with certificated test gasses
Description
Hardly any other element is so thoroughly connected to life as oxygen is. Its measurement plays a central role in the control of biological processes. With this favourably priced O2 analyzer the oxygen content can be determined online in an uncomplicated and reliable manner. This oxygen analyzer makes process optimisation in bioprocessing efficient and precise. The application fields of BCP O2 are most complex - be it in the bioreactor or also in the fermenter, or in the laboratory for the scale up application, or also at an industrial scale. The BCP-O2 oxygen sensor is favourably priced and is already used in many places in parallel bioreactors. The mode of operation of this oxygen analyzer has already proven itself innumerable times. Maintenance is not only foolproof but the costs are very low, too. The resistant casing and the sound finish of this space-saving analyzer is convincing and it measures exactly on the spot where processing takes place. No matter where the bioprocess takes place, be it in the glass flask, the stainless steel fermenter or when using disposables - the BCP-O2 series is always the right solution. Sampling, gas cooling and cumbersome lines and filters are superfluous. Thanks to the standard interfaces the data of this oxygen analyzer can be readout by any electronic process control system. Your advantages Reasonably priced In-situ gas analysis Low investment cost Direct integration in gas pipes No extra gas cooler Installation of additional gas pipes is not necessary Fast installation due to standard connection Low maintenance costs Justification by the month Long-term stable Factory calibration is made with certificated test gasses

Suppliers

Company
Product
Description
Supplier Links
Oxygen Analyzer for In-situ Gas Analysis - BCP-O2 - BlueSens Gas Sensor GmbH
Herten, Germany
Oxygen Analyzer for In-situ Gas Analysis
BCP-O2
Oxygen Analyzer for In-situ Gas Analysis BCP-O2
Hardly any other element is so thoroughly connected to life as oxygen is. Its measurement plays a central role in the control of biological processes. With this favourably priced O2 analyzer the oxygen content can be determined online in an uncomplicated and reliable manner. This oxygen analyzer makes process optimisation in bioprocessing efficient and precise. The application fields of BCP O2 are most complex - be it in the bioreactor or also in the fermenter, or in the laboratory for the scale up application, or also at an industrial scale. The BCP-O2 oxygen sensor is favourably priced and is already used in many places in parallel bioreactors. The mode of operation of this oxygen analyzer has already proven itself innumerable times. Maintenance is not only foolproof but the costs are very low, too. The resistant casing and the sound finish of this space-saving analyzer is convincing and it measures exactly on the spot where processing takes place. No matter where the bioprocess takes place, be it in the glass flask, the stainless steel fermenter or when using disposables - the BCP-O2 series is always the right solution. Sampling, gas cooling and cumbersome lines and filters are superfluous. Thanks to the standard interfaces the data of this oxygen analyzer can be readout by any electronic process control system. Your advantages Reasonably priced In-situ gas analysis Low investment cost Direct integration in gas pipes No extra gas cooler Installation of additional gas pipes is not necessary Fast installation due to standard connection Low maintenance costs Justification by the month Long-term stable Factory calibration is made with certificated test gasses

Hardly any other element is so thoroughly connected to life as oxygen is. Its measurement plays a central role in the control of biological processes. With this favourably priced O2 analyzer the oxygen content can be determined online in an uncomplicated and reliable manner. This oxygen analyzer makes process optimisation in bioprocessing efficient and precise.
The application fields of BCP O2 are most complex - be it in the bioreactor or also in the fermenter, or in the laboratory for the scale up application, or also at an industrial scale.

The BCP-O2 oxygen sensor is favourably priced and is already used in many places in parallel bioreactors.
The mode of operation of this oxygen analyzer has already proven itself innumerable times. Maintenance is not only foolproof but the costs are very low, too. The resistant casing and the sound finish of this space-saving analyzer is convincing and it measures exactly on the spot where processing takes place. No matter where the bioprocess takes place, be it in the glass flask, the stainless steel fermenter or when using disposables - the BCP-O2 series is always the right solution.

Sampling, gas cooling and cumbersome lines and filters are superfluous. Thanks to the standard interfaces the data of this oxygen analyzer can be readout by any electronic process control system.

Your advantages

  • Reasonably priced
  • In-situ gas analysis
  • Low investment cost
  • Direct integration in gas pipes
  • No extra gas cooler
  • Installation of additional gas pipes is not necessary
  • Fast installation due to standard connection
  • Low maintenance costs
  • Justification by the month
  • Long-term stable
  • Factory calibration is made with certificated test gasses
Supplier's Site

Technical Specifications

  BlueSens Gas Sensor GmbH
Product Category Gas Sensors
Product Number BCP-O2
Product Name Oxygen Analyzer for In-situ Gas Analysis
Gas Types O2
Unlock Full Specs
to access all available technical data

Similar Products

Measurement - chlorine - 159001670 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Gas Types Cl2; (0.1-20 ppm); (Dissolved Oxygen: 0-20 mg/L)
View Details
Four-Channel Silicon-Based Thermopile Detector, TO-5 package - ST60 Quad - Dexter Research Center, Inc.
Specs
Sensor Technology Semiconductor
Electrical Outputs Voltage
Features Temperature
View Details
Planar Quad Channel Pyroelectric Detector - LIM-314 - InfraTec GmbH
Specs
Sensor Technology Infrared
Electrical Outputs Voltage
Number of Gases Monitored Single
View Details
Advance Optima Series Continuous Gas Analyzer - EL3060 - ABB Measurement & Analytics
Specs
Sensor Technology Infrared; PID
Measurement Type %Volume; Trace
Gas Types NH3; (0-30/500 ppm); CO2; (0-5/50 ppm); CO; (0-10/50 ppm); Hydrocarbons; (0-50/100/200/250/500 ppm); Methane (CH4) / Natural Gas; (0-50/100 ppm); NO; (0-75/150 ppm); NxOx; (0-20/50 ppm); SO2; (0-25/100 ppm); SF6; (0-1900/2000 ppm); Water Vapor; (0-500/1000 ppm)
View Details