Blue Sea Systems Blue Sea 1741 Mini OLED Temperature Monitor - Bulk Packaging 1741B

Description
Not packaged for retail use. For retail product, see item 78040 Blue Sea 1741 Mini OLED Temperature Monitor Category: Digital Gauges Manufacturer: Blue Sea Systems Compact size enables mounting in any convenient location Reverse polarity protected Mounts in a common 1 1/8" (29 mm) diameter hole Convenient temperature monitoring Temperatures range from -40°C (-40°F) to 125°C (250°F) Measures in Fahrenheit or Celsius Accuracy: ± 1.25% Monitors essential electrical system parameters on a bright, waterproof, daylight readable OLED screen Includes Blue Sea Systems item #1820 - Universal Temperature Sensor
Request a Quote
Description
Not packaged for retail use. For retail product, see item 78040 Blue Sea 1741 Mini OLED Temperature Monitor Category: Digital Gauges Manufacturer: Blue Sea Systems Compact size enables mounting in any convenient location Reverse polarity protected Mounts in a common 1 1/8" (29 mm) diameter hole Convenient temperature monitoring Temperatures range from -40°C (-40°F) to 125°C (250°F) Measures in Fahrenheit or Celsius Accuracy: ± 1.25% Monitors essential electrical system parameters on a bright, waterproof, daylight readable OLED screen Includes Blue Sea Systems item #1820 - Universal Temperature Sensor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Blue Sea 1741 Mini OLED Temperature Monitor - Bulk Packaging - 78040B - Waytek, Inc.
Chanhassen, MN, United States
Blue Sea 1741 Mini OLED Temperature Monitor - Bulk Packaging
78040B
Blue Sea 1741 Mini OLED Temperature Monitor - Bulk Packaging 78040B
Not packaged for retail use. For retail product, see item 78040 Blue Sea 1741 Mini OLED Temperature Monitor Category: Digital Gauges Manufacturer: Blue Sea Systems Compact size enables mounting in any convenient location Reverse polarity protected Mounts in a common 1 1/8" (29 mm) diameter hole Convenient temperature monitoring Temperatures range from -40°C (-40°F) to 125°C (250°F) Measures in Fahrenheit or Celsius Accuracy: ± 1.25% Monitors essential electrical system parameters on a bright, waterproof, daylight readable OLED screen Includes Blue Sea Systems item #1820 - Universal Temperature Sensor

Not packaged for retail use. For retail product, see item 78040

  • Blue Sea 1741 Mini OLED Temperature Monitor
  • Category: Digital Gauges
  • Manufacturer: Blue Sea Systems
  • Compact size enables mounting in any convenient location
  • Reverse polarity protected
  • Mounts in a common 1 1/8" (29 mm) diameter hole
  • Convenient temperature monitoring
  • Temperatures range from -40°C (-40°F) to 125°C (250°F)
  • Measures in Fahrenheit or Celsius
  • Accuracy: ± 1.25%
  • Monitors essential electrical system parameters on a bright, waterproof, daylight readable OLED screen
  • Includes Blue Sea Systems item #1820 - Universal Temperature Sensor
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Temperature Indicators
Product Number 78040B
Product Name Blue Sea 1741 Mini OLED Temperature Monitor - Bulk Packaging
DC Voltage Measures DC Voltages
Unlock Full Specs
to access all available technical data

Similar Products

AC Resistance Bridge/Temperature Controller - Model 372 AC - Lake Shore Cryotronics, Inc.
Specs
Mounting Options Rail or Track Mounted; Self-Contained/Stand Alone Instrument
Local Interface Digital Front Panel
Display Digital Readouts
View Details
Thermometer - PCE-313A - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Portable or Hand Held
Sensed Temperature Range 32 to 122 F (0.0 to 50 C)
Input Options Accepts Thermocouple Inputs
View Details
Programmable LED Indicator, 2 Relay, Front Key Programmable - 5714 - Conax Technologies
Specs
Mounting Options Panel Mount (Meter)
Reference Material Platinum; Nickel/Nickel Alloys
Probe Resistance Values 10 Ohms to 100 kOhms
View Details
5-Point “Clock” Multipoint Indicators -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Mounting Options Other Installation Type
View Details