SCHURTER Inc Un-Filtered Iec Power Entry Module, C14; Connector Type Schurter 3-131-466

Description
UN-FILTERED IEC POWER ENTRY MODULE, C14; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Panel Mount RoHS Compliant: Yes
Datasheet
Description
UN-FILTERED IEC POWER ENTRY MODULE, C14; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Panel Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Un-Filtered Iec Power Entry Module, C14; Connector Type Schurter - 27AJ4164 - Newark, An Avnet Company
Chicago, IL, United States
Un-Filtered Iec Power Entry Module, C14; Connector Type Schurter
27AJ4164
Un-Filtered Iec Power Entry Module, C14; Connector Type Schurter 27AJ4164
UN-FILTERED IEC POWER ENTRY MODULE, C14; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Panel Mount RoHS Compliant: Yes

UN-FILTERED IEC POWER ENTRY MODULE, C14; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 27AJ4164
Product Name Un-Filtered Iec Power Entry Module, C14; Connector Type Schurter
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 486-3-138-314-ND - DigiKey
Specs
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
Standards and Certifications RoHS
View Details
EMI/RFI Filters (LC, RC Networks) - 568-5067-2-ND - DigiKey
Specs
Operating Temperature -35 to 85 C (-31 to 185 F)
View Details
Rfi Power Line Filter, 10A, 380Ua; Connector Type Corcom Te Connectivity - 23B4342 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 10 amps
View Details
20A, 40Vdc Demanding Environment EMC Filters - FQA020ADC - TDK-Lambda Europe GmbH
Specs
Rated Voltage -40 to 40 volts
Rated Current 20 amps
View Details