TE Connectivity Emi Power Line Filter, 6A, 220Ua; Current Rating Corcom Te Connectivity 10EEJ1

Description
EMI POWER LINE FILTER, 6A, 220UA; Current Rating:10A; Voltage Rating:250VAC; Product Range:CORCOM EEJ Series; Filter Terminals:Quick Connect; Filter Type:EMI, RFI; Inductance Min:350µH; Leakage Current Max:380µA RoHS Compliant: Yes
Datasheet
Description
EMI POWER LINE FILTER, 6A, 220UA; Current Rating:10A; Voltage Rating:250VAC; Product Range:CORCOM EEJ Series; Filter Terminals:Quick Connect; Filter Type:EMI, RFI; Inductance Min:350µH; Leakage Current Max:380µA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Emi Power Line Filter, 6A, 220Ua; Current Rating Corcom Te Connectivity - 40P8459 - Newark, An Avnet Company
Chicago, IL, United States
Emi Power Line Filter, 6A, 220Ua; Current Rating Corcom Te Connectivity
40P8459
Emi Power Line Filter, 6A, 220Ua; Current Rating Corcom Te Connectivity 40P8459
EMI POWER LINE FILTER, 6A, 220UA; Current Rating:10A; Voltage Rating:250VAC; Product Range:CORCOM EEJ Series; Filter Terminals:Quick Connect; Filter Type:EMI, RFI; Inductance Min:350µH; Leakage Current Max:380µA RoHS Compliant: Yes

EMI POWER LINE FILTER, 6A, 220UA; Current Rating:10A; Voltage Rating:250VAC; Product Range:CORCOM EEJ Series; Filter Terminals:Quick Connect; Filter Type:EMI, RFI; Inductance Min:350µH; Leakage Current Max:380µA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 40P8459
Product Name Emi Power Line Filter, 6A, 220Ua; Current Rating Corcom Te Connectivity
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

24Vdc 20A DIN rail mount buffer module - DBM20 - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/CSA/EN62368-1, UL508, CE Mark and UKCA Mark
Rated Voltage 23 to 30 volts
Rated Current 0.2000 to 0.8000 amps
View Details
CR7856 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details