MTE Corporation Matrix® AP Passive Harmonic Filter

Description
Simply put, our Matrix® AP three-phase filter is the most advanced passive filter on the market today. Most traditional filters work fine at 100% power load, but severely underperform at lower loads. Matrix AP is different, because we know almost no one runs at full load all the time. Its patented Adaptive Passive Technology virtually eliminates harmonic distortion by adapting to varying power loads. It delivers better THID performance, increases energy efficiency, and allows you to meet IEEE-519 requirements. Its unique design generates less heat, and is easy to install and maintain. Plus it is generator compatible.With Matrix AP Harmonic Filters, power quality, energy efficiency and reduced downtime are easy to achieve. Improve three-phase power quality and reduce downtime with our patented Adaptive Passive Technology.
Request a Quote Datasheet
Description
Simply put, our Matrix® AP three-phase filter is the most advanced passive filter on the market today. Most traditional filters work fine at 100% power load, but severely underperform at lower loads. Matrix AP is different, because we know almost no one runs at full load all the time. Its patented Adaptive Passive Technology virtually eliminates harmonic distortion by adapting to varying power loads. It delivers better THID performance, increases energy efficiency, and allows you to meet IEEE-519 requirements. Its unique design generates less heat, and is easy to install and maintain. Plus it is generator compatible.With Matrix AP Harmonic Filters, power quality, energy efficiency and reduced downtime are easy to achieve. Improve three-phase power quality and reduce downtime with our patented Adaptive Passive Technology.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Matrix® AP Passive Harmonic Filter -  - MTE Corporation
Menomonee Falls, WI, United States
Matrix® AP Passive Harmonic Filter
Matrix® AP Passive Harmonic Filter
Simply put, our Matrix® AP three-phase filter is the most advanced passive filter on the market today. Most traditional filters work fine at 100% power load, but severely underperform at lower loads. Matrix AP is different, because we know almost no one runs at full load all the time. Its patented Adaptive Passive Technology virtually eliminates harmonic distortion by adapting to varying power loads. It delivers better THID performance, increases energy efficiency, and allows you to meet IEEE-519 requirements. Its unique design generates less heat, and is easy to install and maintain. Plus it is generator compatible.With Matrix AP Harmonic Filters, power quality, energy efficiency and reduced downtime are easy to achieve. Improve three-phase power quality and reduce downtime with our patented Adaptive Passive Technology.

Simply put, our Matrix® AP three-phase filter is the most advanced passive filter on the market today. Most traditional filters work fine at 100% power load, but severely underperform at lower loads. Matrix AP is different, because we know almost no one runs at full load all the time. Its patented Adaptive Passive Technology virtually eliminates harmonic distortion by adapting to varying power loads. It delivers better THID performance, increases energy efficiency, and allows you to meet IEEE-519 requirements. Its unique design generates less heat, and is easy to install and maintain. Plus it is generator compatible.With Matrix AP Harmonic Filters, power quality, energy efficiency and reduced downtime are easy to achieve. Improve three-phase power quality and reduce downtime with our patented Adaptive Passive Technology.

Supplier's Site Datasheet

Technical Specifications

  MTE Corporation
Product Category Harmonic Filters
Product Name Matrix® AP Passive Harmonic Filter
Filter Type Passive
Signal Type Three Phase
THID 5 to 7.5 %
Unlock Full Specs
to access all available technical data

Similar Products

MTE’s SineWave Nexus® Filter -  - MTE Corporation
Specs
Filter Type Passive
Signal Type Single Phase
Input Voltage 380V; 480V
View Details
Matrix® ONE Single Phase Harmonic Filters -  - MTE Corporation
Specs
Filter Type Passive
Signal Type Single Phase
THID 12 %
View Details
Matrix Air EC Motor Filter -  - MTE Corporation
Specs
Filter Type Passive
THID 5 %
Standard Compliance IEEE519
View Details
Matrix® E-Series Harmonic Filter -  - MTE Corporation
Specs
Filter Type Passive
THID 8 to 12 %
Standard Compliance cUL listed to UL508 Type MAE, CSA-C22.2 No 14-95, and CE marked
View Details