Schaffner EMC Inc. Active Harmonic Filters (3-wire) with Germanischer Lloyd ECOsine FN 3420 GL

Description
Global or selective compensation of harmonic currents up to the 50th order Compensation of displacement power factor Load balancing capability Response time of less than 300 microseconds Compact solution for easy installation and intuitive operation Compensation current : 100 or 120 A Compensation current : 0 to 0 Frequency : 47 to 63 Hz THID : < 5%,adjustable Voltage : 380 to 480 V
Description
Global or selective compensation of harmonic currents up to the 50th order Compensation of displacement power factor Load balancing capability Response time of less than 300 microseconds Compact solution for easy installation and intuitive operation Compensation current : 100 or 120 A Compensation current : 0 to 0 Frequency : 47 to 63 Hz THID : < 5%,adjustable Voltage : 380 to 480 V

Suppliers

Company
Product
Description
Supplier Links
Active Harmonic Filters (3-wire) with Germanischer Lloyd - ECOsine FN 3420 GL - Schaffner EMC Inc.
Edison, NJ, USA
Active Harmonic Filters (3-wire) with Germanischer Lloyd
ECOsine FN 3420 GL
Active Harmonic Filters (3-wire) with Germanischer Lloyd ECOsine FN 3420 GL
Global or selective compensation of harmonic currents up to the 50th order Compensation of displacement power factor Load balancing capability Response time of less than 300 microseconds Compact solution for easy installation and intuitive operation Compensation current : 100 or 120 A Compensation current : 0 to 0 Frequency : 47 to 63 Hz THID : < 5%,adjustable Voltage : 380 to 480 V
  • Global or selective compensation of harmonic currents up to the 50th order
  • Compensation of displacement power factor
  • Load balancing capability
  • Response time of less than 300 microseconds
  • Compact solution for easy installation and intuitive operation

Compensation current : 100 or 120 A
Compensation current : 0 to 0
Frequency : 47 to 63 Hz
THID : < 5%,adjustable
Voltage : 380 to 480 V

Supplier's Site

Technical Specifications

  Schaffner EMC Inc.
Product Category Harmonic Filters
Product Number ECOsine FN 3420 GL
Product Name Active Harmonic Filters (3-wire) with Germanischer Lloyd
Filter Type Active
Unlock Full Specs
to access all available technical data

Similar Products

Matrix® E-Series Harmonic Filter -  - MTE Corporation
Specs
Filter Type Passive
THID 8 to 12 %
Standard Compliance cUL listed to UL508 Type MAE, CSA-C22.2 No 14-95, and CE marked
View Details
TransMax® Harmonics Suppression System for Phase to Neutral Connected Loads with Integral Transformer - HLTM150-AL - Harmonics Limited
Specs
Filter Type Passive
Signal Type Three Phase
Input Voltage 208V (optional feature); 480V
View Details
Output Filters -  - EPCOS AG
Specs
Signal Type Three Phase
Environment -25 to 100 C (-13 to 212 F)
View Details
Automotive DC Filter - HV DC FILTER - Schaffner EMC Inc.
Specs
Filter Type Active
Signal Type DC
Input Voltage 600 VDC
View Details