Bliley Technologies, Inc. Vc-Tcxo, 40Mhz, Clipped Sine, 3.2X2.5Mm; Frequency Nom Bliley Technologies BTCS3-40MCFBCBT

Description
VC-TCXO, 40MHZ, CLIPPED SINE, 3.2X2.5MM; Frequency Nom:40MHz; Frequency Stability + / -:0.5ppm; Oscillator Output Compatibility:Clippe d Sinewave; Supply Voltage Nom:3V; Oscillator Case:SMD, 3.2mm x 2.5mm; Product Range:BTCS3 Series; RoHS Compliant: Yes
Datasheet
Description
VC-TCXO, 40MHZ, CLIPPED SINE, 3.2X2.5MM; Frequency Nom:40MHz; Frequency Stability + / -:0.5ppm; Oscillator Output Compatibility:Clippe d Sinewave; Supply Voltage Nom:3V; Oscillator Case:SMD, 3.2mm x 2.5mm; Product Range:BTCS3 Series; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vc-Tcxo, 40Mhz, Clipped Sine, 3.2X2.5Mm; Frequency Nom Bliley Technologies - 78AC4284 - Newark, An Avnet Company
Chicago, IL, United States
Vc-Tcxo, 40Mhz, Clipped Sine, 3.2X2.5Mm; Frequency Nom Bliley Technologies
78AC4284
Vc-Tcxo, 40Mhz, Clipped Sine, 3.2X2.5Mm; Frequency Nom Bliley Technologies 78AC4284
VC-TCXO, 40MHZ, CLIPPED SINE, 3.2X2.5MM; Frequency Nom:40MHz; Frequency Stability + / -:0.5ppm; Oscillator Output Compatibility:Clippe d Sinewave; Supply Voltage Nom:3V; Oscillator Case:SMD, 3.2mm x 2.5mm; Product Range:BTCS3 Series; RoHS Compliant: Yes

VC-TCXO, 40MHZ, CLIPPED SINE, 3.2X2.5MM; Frequency Nom:40MHz; Frequency Stability + / -:0.5ppm; Oscillator Output Compatibility:Clipped Sinewave; Supply Voltage Nom:3V; Oscillator Case:SMD, 3.2mm x 2.5mm; Product Range:BTCS3 Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 78AC4284
Product Name Vc-Tcxo, 40Mhz, Clipped Sine, 3.2X2.5Mm; Frequency Nom Bliley Technologies
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 40 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - SYN 6458 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details
Crystals, Oscillators, Resonators -Crystals -  - Win Source Electronics
Specs
Oscillator Type kHz Crystal (Tuning Fork)
Package / Form Factor 2-SMD, No Lead
Frequency 0.0328 MHz
View Details
2 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-AA3-01.024 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0010 MHz
Frequency Stability 75 ppm
View Details