Texas Instruments Oscillators LMK62I0-100M00SIAR

Description
Clock Oscillator IC 100MHz 6-QFM (5x3.2)
Request a Quote Datasheet
Description
Clock Oscillator IC 100MHz 6-QFM (5x3.2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - LMK62I0-100M00SIAR-ND - DigiKey
Thief River Falls, MN, United States
Clock Oscillator IC 100MHz 6-QFM (5x3.2)

Clock Oscillator IC 100MHz 6-QFM (5x3.2)

Buy Now Datasheet
Programmable Timers and Oscillators - LMK62I0-100M00SIAR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
LMK62I0-100M00SIAR
Programmable Timers and Oscillators LMK62I0-100M00SIAR
Clock Oscillator IC 100MHz 6-QFM (5x3.2)

Clock Oscillator IC 100MHz 6-QFM (5x3.2)

Buy Now
Clock/Timing - Programmable Timers and Oscillators - LMK62I0-100M00SIAR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
LMK62I0-100M00SIAR
Clock/Timing - Programmable Timers and Oscillators LMK62I0-100M00SIAR
IC OSC CLOCK 100MHZ 6QFM

IC OSC CLOCK 100MHZ 6QFM

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Oscillators Oscillators Oscillators
Product Number LMK62I0-100M00SIAR-ND LMK62I0-100M00SIAR LMK62I0-100M00SIAR
Product Name Oscillators Programmable Timers and Oscillators Clock/Timing - Programmable Timers and Oscillators
Oscillator Type XO Clock Oscillator
Package / Form Factor Surface Mount; 6-SMD Module Surface Mount; 6-SMD Module Surface Mount; Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1015BQDGSRQ1 - 807920-ADS1015BQDGSRQ1 - Win Source Electronics
Specs
Package / Form Factor Surface Mount
Operating Temperature -40 to 124 C (-40 to 255 F)
Supply Voltage 2V ~ 5.5V
View Details
Clock/Timing - Programmable Timers and Oscillators - CY2XF33FLXCT - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 50 to 690 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Crystal Oscillator - SMD-3225 163 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Supply Voltage 1.8 V
View Details
Oscillator Crystal - 510BAA16M0000AAGR - Richardson RFPD
Specs
Frequency 16 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers