NXP Semiconductors RF Amplifiers - WLAN7001CZ WLAN7001CZ

Description
Manufacturer: NXP Win Source Part Number: 939010-WLAN7001CZ Features: RF Amplifier IC Package: Reel - TR Package: 10-XFDFN Exposed Pad Mounting: Surface Mount Family Name: WLAN7001 Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 38 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 939010-WLAN7001CZ Features: RF Amplifier IC Package: Reel - TR Package: 10-XFDFN Exposed Pad Mounting: Surface Mount Family Name: WLAN7001 Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 38 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - WLAN7001CZ - 939010-WLAN7001CZ - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - WLAN7001CZ
939010-WLAN7001CZ
RF Amplifiers - WLAN7001CZ 939010-WLAN7001CZ
Manufacturer: NXP Win Source Part Number: 939010-WLAN7001CZ Features: RF Amplifier IC Package: Reel - TR Package: 10-XFDFN Exposed Pad Mounting: Surface Mount Family Name: WLAN7001 Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 38 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: NXP
Win Source Part Number: 939010-WLAN7001CZ
Features: RF Amplifier IC
Package: Reel - TR
Package: 10-XFDFN Exposed Pad
Mounting: Surface Mount
Family Name: WLAN7001
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 38 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now
Shenzhen, China
RF and Wireless - RF Amplifiers
WLAN7001CZ
RF and Wireless - RF Amplifiers WLAN7001CZ
IC RF AMP MMIC

IC RF AMP MMIC

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 939010-WLAN7001CZ WLAN7001CZ
Product Name RF Amplifiers - WLAN7001CZ RF and Wireless - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - BGA735N16E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications UMTS
Frequency Range 800 to 2100 MHz
View Details
2 suppliers
Broadband Preamplifiers - Model PAM-1840 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
ADM-8475PSM, 0.5 - 18 GHz High Dynamic Range Gain Block - ADM-8475PSM - Marki Microwave LLC
Specs
Frequency Range 500 to 18000 MHz
Package Type Surface Mount; surface-mount
View Details
RF & MW LNA - 1126005 - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 2000 to 22000 MHz
Maximum Gain 16 dB
View Details