Skyworks Solutions, Inc. 2.4 GHz High Efficiency Wireless LAN PA SE2568U

Description
Please note: SE2568U is being discontinued and is not recommended for new designs. Please note: this product is being discontinued and is not recommended for new designs. The SE2568U is a complete 802.11 b/g WLAN discrete power amplifier. The device provides all the functionality of the power amplifier, power detector, filter, associated input, inter-stage and output matching in an ultra compact 2mm x 2mm x 0.5mm form factor. The SE2568U is designed for ease of use, with all the critical input and output matching integrated. The SE2568U includes a transmitter power detector with 20 dB of dynamic range and a digital Enable for power on/off control. Harmonic filters and an input 3.2GHz LO rejection filter are integrated on-chip. The power ramp rise/fall time is 0.7 µs typical.
Request a Quote
Description
Please note: SE2568U is being discontinued and is not recommended for new designs. Please note: this product is being discontinued and is not recommended for new designs. The SE2568U is a complete 802.11 b/g WLAN discrete power amplifier. The device provides all the functionality of the power amplifier, power detector, filter, associated input, inter-stage and output matching in an ultra compact 2mm x 2mm x 0.5mm form factor. The SE2568U is designed for ease of use, with all the critical input and output matching integrated. The SE2568U includes a transmitter power detector with 20 dB of dynamic range and a digital Enable for power on/off control. Harmonic filters and an input 3.2GHz LO rejection filter are integrated on-chip. The power ramp rise/fall time is 0.7 µs typical.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz High Efficiency Wireless LAN PA - SE2568U - Skyworks Solutions, Inc.
Irvine, CA, United States
2.4 GHz High Efficiency Wireless LAN PA
SE2568U
2.4 GHz High Efficiency Wireless LAN PA SE2568U
Please note: SE2568U is being discontinued and is not recommended for new designs. Please note: this product is being discontinued and is not recommended for new designs. The SE2568U is a complete 802.11 b/g WLAN discrete power amplifier. The device provides all the functionality of the power amplifier, power detector, filter, associated input, inter-stage and output matching in an ultra compact 2mm x 2mm x 0.5mm form factor. The SE2568U is designed for ease of use, with all the critical input and output matching integrated. The SE2568U includes a transmitter power detector with 20 dB of dynamic range and a digital Enable for power on/off control. Harmonic filters and an input 3.2GHz LO rejection filter are integrated on-chip. The power ramp rise/fall time is 0.7 µs typical.

Please note: SE2568U is being discontinued and is not recommended for new designs.

Please note: this product is being discontinued and is not recommended for new designs.
The SE2568U is a complete 802.11 b/g WLAN discrete power amplifier. The device provides all the functionality of the power amplifier, power detector, filter, associated input, inter-stage and output matching in an ultra compact 2mm x 2mm x 0.5mm form factor.
The SE2568U is designed for ease of use, with all the critical input and output matching integrated. The SE2568U includes a transmitter power detector with 20 dB of dynamic range and a digital Enable for power on/off control. Harmonic filters and an input 3.2GHz LO rejection filter are integrated on-chip. The power ramp rise/fall time is 0.7 µs typical.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SE2568U
Product Name 2.4 GHz High Efficiency Wireless LAN PA
Frequency Range 2400 to 2500 MHz
Minimum Gain 27 dB
Maximum Gain 27 dB
Unlock Full Specs
to access all available technical data

Similar Products

Sky5® LB/MB/HB Diversity Receive Module - SKY53745-21 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; 56-lead
View Details
2.4 GHz High Efficiency Front-End for Wireless LAN and a Port Suitable for Bluetooth® Applications - SE2579U - Skyworks Solutions, Inc.
Specs
Applications Mobile / Wireless Systems
Frequency Range 2400 to 2500 MHz
Package Type Surface Mount; QFN, 20-lead
View Details
Sky5® LB / MB / HB Diversity Receive Module - SKY53731-11 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; 56-lead
View Details
2.4 GHz, 256 QAM Power Amplifier - SE2622L - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Wireless LAN applications
Frequency Range 2400 to 2500 MHz
View Details