NXP Semiconductors DSP (Digital Signal Processors) SPAKDSP321VF275

Description
IC DSP 24BIT 196-MAPBGA
Request a Quote
Description
IC DSP 24BIT 196-MAPBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DSP56321 from Quarktwin Technology Ltd. is a 24-bit Digital Signal Processor designed for applications requiring substantial internal memory, such as networking and wireless infrastructure. It features a high-performance DSP56300 core capable of 275 million multiply-accumulates per second (MMACS), which can be enhanced to 550 MMACS when utilizing the integrated Enhanced Filter Coprocessor (EFCOP). The device operates at a clock frequency of 275 MHz with a core voltage of 1.6 volts and a 3.3-volt I/O supply. The DSP56321 includes 31 K vó 24 bits of instruction cache and supports a variety of internal and external memory configurations. It is equipped with six DMA channels for efficient data handling and features a barrel shifter, a fully pipelined 24 vó 24-bit multiplier-accumulator, and a comprehensive set of internal peripherals including serial communication interfaces and timers. The device is pin-compatible with several other models in the DSP56300 family, facilitating design flexibility. This DSP is suitable for applications that demand high processing power and advanced filtering capabilities.

Datasheet Summary
Powered by GS/AI

The DSP56321 from Quarktwin Technology Ltd. is a 24-bit Digital Signal Processor designed for applications requiring substantial internal memory, such as networking and wireless infrastructure. It features a high-performance DSP56300 core capable of 275 million multiply-accumulates per second (MMACS), which can be enhanced to 550 MMACS when utilizing the integrated Enhanced Filter Coprocessor (EFCOP). The device operates at a clock frequency of 275 MHz with a core voltage of 1.6 volts and a 3.3-volt I/O supply. The DSP56321 includes 31 K vó 24 bits of instruction cache and supports a variety of internal and external memory configurations. It is equipped with six DMA channels for efficient data handling and features a barrel shifter, a fully pipelined 24 vó 24-bit multiplier-accumulator, and a comprehensive set of internal peripherals including serial communication interfaces and timers. The device is pin-compatible with several other models in the DSP56300 family, facilitating design flexibility. This DSP is suitable for applications that demand high processing power and advanced filtering capabilities.

Suppliers

Company
Product
Description
Supplier Links
DSP (Digital Signal Processors) - SPAKDSP321VF275-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
SPAKDSP321VF275-ND
DSP (Digital Signal Processors) SPAKDSP321VF275-ND
IC DSP 24BIT 196-MAPBGA

IC DSP 24BIT 196-MAPBGA

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
1265150-SPAKDSP321VF275
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) 1265150-SPAKDSP321VF275
Win Source Part Number: 1265150-SPAKDSP321VF 275 Category: Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors) Series: DSP56K/Symphony Type: Fixed Point Voltage - I/O: 3.30V Standard Package: 2 Mounting: SMD (SMT) Interface: Host Interface, SSI, SCI Clock Rate: 275MHz Non-Volatile Memory: ROM (576B) On-Chip RAM: 576kB Voltage - Core: 1.60V Package / Case: 196-BGA Supplier Device Package: 196-MAPBGA (15x15) Temperature Range - Operating: -40°C ~ 105°C (TJ) ECCN: 3A991A2 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.31.0001 Mfr: NXP USA Inc. Base Product Number: SPAKD Product Status: Obsolete

Win Source Part Number: 1265150-SPAKDSP321VF275
Category: Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Series: DSP56K/Symphony
Type: Fixed Point
Voltage - I/O: 3.30V
Standard Package: 2
Mounting: SMD (SMT)
Interface: Host Interface, SSI, SCI
Clock Rate: 275MHz
Non-Volatile Memory: ROM (576B)
On-Chip RAM: 576kB
Voltage - Core: 1.60V
Package / Case: 196-BGA
Supplier Device Package: 196-MAPBGA (15x15)
Temperature Range - Operating: -40°C ~ 105°C (TJ)
ECCN: 3A991A2
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Base Product Number: SPAKD
Product Status: Obsolete

Buy Now Datasheet
IC DSP 24BIT 196-MAPBGA Product overview: SPAKDSP321VF275 from NXP Semiconductors is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24BIT. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 24BIT. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-SPAKDSP321VF275 can be used for catalog matching and distributor lookup.

IC DSP 24BIT 196-MAPBGA Product overview: SPAKDSP321VF275 from NXP Semiconductors is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24BIT. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 24BIT. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-SPAKDSP321VF275 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
SPAKDSP321VF275
Embedded - DSP (Digital Signal Processors) SPAKDSP321VF275
IC DSP 24BIT 196-MAPBGA

IC DSP 24BIT 196-MAPBGA

Supplier's Site Datasheet
DSP (Digital Signal Processors) - SPAKDSP321VF275 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
SPAKDSP321VF275
DSP (Digital Signal Processors) SPAKDSP321VF275
IC DSP 24BIT 196-MAPBGA

IC DSP 24BIT 196-MAPBGA

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number SPAKDSP321VF275-ND 1265150-SPAKDSP321VF275 698-SPAKDSP321VF275 SPAKDSP321VF275 SPAKDSP321VF275
Product Name DSP (Digital Signal Processors) Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) 24BIT Dsp Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Data Bus 24-Bit 24-Bit 24-Bit
Supply Voltage 3.3V; 1.60V 1.60V
Package Type BGA; Other; 196-BGA Other; 196-BGA BGA; Other; 196-BGA
Pin Count 196
Unlock Full Specs
to access all available technical data

Similar Products

Dsp - 698-DRA622CIZKKRQ1 - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Package Type Other; Tape & Reel (TR)
View Details
5 suppliers
Embedded - Embedded - DSP (Digital Signal Processors) - ADSP-21477KSWZ-1A - 860491-ADSP-21477KSWZ-1A - Win Source Electronics
Specs
Package Type QFP; Other; 100-LQFP-EP (14x14)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Embedded - Embedded - DSP (Digital Signal Processors) - CS495303-CVZ - 243874-CS495303-CVZ - Win Source Electronics
Specs
Data Bus 32-Bit
Supply Voltage 1.80V
Clock Speed 150 MHz
View Details
6 suppliers
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details