Rochester Electronics Embedded - Embedded - DSP (Digital Signal Processors) - ADSP-2185LKST-133 ADSP-2185LKST-133

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 860502-ADSP-2185LKST -133 Series: ADSP-21xx Operating Temperature Range: 0°C ~ 70°C (TA) Package: Bag Package: 100-LQFP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 100-LQFP (14x14) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 90 HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 860502-ADSP-2185LKST -133 Series: ADSP-21xx Operating Temperature Range: 0°C ~ 70°C (TA) Package: Bag Package: 100-LQFP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 100-LQFP (14x14) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 90 HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - ADSP-2185LKST-133
860502-ADSP-2185LKST-133
Embedded - Embedded - DSP (Digital Signal Processors) - ADSP-2185LKST-133 860502-ADSP-2185LKST-133
Manufacturer: Analog Devices Inc. Win Source Part Number: 860502-ADSP-2185LKST -133 Series: ADSP-21xx Operating Temperature Range: 0°C ~ 70°C (TA) Package: Bag Package: 100-LQFP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 100-LQFP (14x14) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 90 HTSUS: 8542.31.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 860502-ADSP-2185LKST-133
Series: ADSP-21xx
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: Bag
Package: 100-LQFP
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 100-LQFP (14x14)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 90
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - ADSP-2185LKST-133 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
ADSP-2185LKST-133
Embedded - DSP (Digital Signal Processors) ADSP-2185LKST-133
IC DSP CONTROLLER 16BIT 100LQFP

IC DSP CONTROLLER 16BIT 100LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 860502-ADSP-2185LKST-133 ADSP-2185LKST-133
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - ADSP-2185LKST-133 Embedded - DSP (Digital Signal Processors)
Package Type QFP; Other; 100-LQFP (14x14)
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320C40 Floating-Point Digital Signal Processors, Military - 5962-9466903QXA - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 60 MHz
MIPS 30
View Details
Embedded - DSP (Digital Signal Processors) - ADSP-21061KSZ-160 - Lingto Electronic Limited
Specs
Clock Speed 40 MHz
Interface Type Synchronous Serial Port (SSP)
View Details
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details