Infineon Technologies AG Interface - Interface - Telecom - PBL38640/2SOA PBL38640/2SOA

Description
Manufacturer: Infineon Technologies Win Source Part Number: 268359-PBL38640/2SOA Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Power (Watts): 730mW Includes: Current Feeding, Ground Key Detector, Ring Relay Driver Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: PG-DSO-24 Purpose: Subscriber Line Interface Concept (SLIC) Supply Voltage - Operating: 5V Operating Supply Current: 2.8mA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 268359-PBL38640/2SOA Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Power (Watts): 730mW Includes: Current Feeding, Ground Key Detector, Ring Relay Driver Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: PG-DSO-24 Purpose: Subscriber Line Interface Concept (SLIC) Supply Voltage - Operating: 5V Operating Supply Current: 2.8mA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - PBL38640/2SOA - 268359-PBL38640/2SOA - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - PBL38640/2SOA
268359-PBL38640/2SOA
Interface - Interface - Telecom - PBL38640/2SOA 268359-PBL38640/2SOA
Manufacturer: Infineon Technologies Win Source Part Number: 268359-PBL38640/2SOA Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Power (Watts): 730mW Includes: Current Feeding, Ground Key Detector, Ring Relay Driver Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: PG-DSO-24 Purpose: Subscriber Line Interface Concept (SLIC) Supply Voltage - Operating: 5V Operating Supply Current: 2.8mA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 268359-PBL38640/2SOA
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Power (Watts): 730mW
Includes: Current Feeding, Ground Key Detector, Ring Relay Driver
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: PG-DSO-24
Purpose: Subscriber Line Interface Concept (SLIC)
Supply Voltage - Operating: 5V
Operating Supply Current: 2.8mA
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Telecom - PBL38640/2SOA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Subscriber Line Interface Concept (SLIC) PG-DSO-24-8

Telecom IC Subscriber Line Interface Concept (SLIC) PG-DSO-24-8

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Telecom - PBL38640/2SOA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
PBL38640/2SOA
Integrated Circuits (ICs) - Interface - Telecom PBL38640/2SOA
IC TELECOM INTERFACE PDSO-24

IC TELECOM INTERFACE PDSO-24

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 268359-PBL38640/2SOA PBL38640/2SOA PBL38640/2SOA
Product Name Interface - Interface - Telecom - PBL38640/2SOA Telecom Integrated Circuits (ICs) - Interface - Telecom
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

QFN Interface Transceiver IC - 702-SI32177-B-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
3 suppliers
Sensor and Detector Interfaces - A5367CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Human Machine Interface (HMI) - 762-5303/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface Transceiver IC - 710-CY7B933-400JXC - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details
2 suppliers