NXP Semiconductors TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMZB670UPE,315 PMZB670UPE,315

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 004437-PMZB670UPE,31 5 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 360mW (Ta), 2.7W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 3-DFN1006B (0.6x1) Dimension: 3-XFDFN Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 680mA (Ta) Gate-Source Threshold Voltage: 1.3V @ 250μA Max Gate Charge: 1.14nC @ 4.5V Max Input Capacitance: 87pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 850 mOhm @ 400mA, 4.5V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 004437-PMZB670UPE,31 5 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 360mW (Ta), 2.7W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 3-DFN1006B (0.6x1) Dimension: 3-XFDFN Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 680mA (Ta) Gate-Source Threshold Voltage: 1.3V @ 250μA Max Gate Charge: 1.14nC @ 4.5V Max Input Capacitance: 87pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 850 mOhm @ 400mA, 4.5V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMZB670UPE,315 - 004437-PMZB670UPE,315 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMZB670UPE,315
004437-PMZB670UPE,315
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMZB670UPE,315 004437-PMZB670UPE,315
Manufacturer: Nexperia USA Inc. Win Source Part Number: 004437-PMZB670UPE,31 5 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 360mW (Ta), 2.7W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 3-DFN1006B (0.6x1) Dimension: 3-XFDFN Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 680mA (Ta) Gate-Source Threshold Voltage: 1.3V @ 250μA Max Gate Charge: 1.14nC @ 4.5V Max Input Capacitance: 87pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 850 mOhm @ 400mA, 4.5V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 004437-PMZB670UPE,315
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 360mW (Ta), 2.7W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 3-DFN1006B (0.6x1)
Dimension: 3-XFDFN
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 680mA (Ta)
Gate-Source Threshold Voltage: 1.3V @ 250μA
Max Gate Charge: 1.14nC @ 4.5V
Max Input Capacitance: 87pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 850 mOhm @ 400mA, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 004437-PMZB670UPE,315
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMZB670UPE,315
Polarity P-Channel; P-Channel
V(BR)DSS 20 volts
PD 360 to 2700 milliwatts
Unlock Full Specs
to access all available technical data