NXP Semiconductors Electrical Parts - PMBTA44 PMBTA44

Description
Manufacturer: NXP Win Source Part Number: 1238908-PMBTA44 Family Name: PMBTA44 Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): CMPTA44 TR; TSC4505CX RFG; TSC4505CX RF; CMPTA44; Introduction Date: February 22, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1238908-PMBTA44 Family Name: PMBTA44 Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): CMPTA44 TR; TSC4505CX RFG; TSC4505CX RF; CMPTA44; Introduction Date: February 22, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical Parts - PMBTA44 - 1238908-PMBTA44 - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - PMBTA44
1238908-PMBTA44
Electrical Parts - PMBTA44 1238908-PMBTA44
Manufacturer: NXP Win Source Part Number: 1238908-PMBTA44 Family Name: PMBTA44 Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): CMPTA44 TR; TSC4505CX RFG; TSC4505CX RF; CMPTA44; Introduction Date: February 22, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient

Manufacturer: NXP
Win Source Part Number: 1238908-PMBTA44
Family Name: PMBTA44
Manufacturer Homepage: www.nxp.com
Alternative Parts (Cross-Reference): CMPTA44 TR; TSC4505CX RFG; TSC4505CX RF; CMPTA44;
Introduction Date: February 22, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Bipolar RF Transistors
Product Number 1238908-PMBTA44
Product Name Electrical Parts - PMBTA44
Package Type SOT3; SOT23
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807-40LR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
5 suppliers
Bipolar Transistors - 1220660 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23f
Number of units in IC 1
View Details