NXP Semiconductors EMI/RFI Filters (LC, RC Networks) - PEMI8QFN/HK,132 PEMI8QFN/HK,132

Description
Manufacturer: NXP Win Source Part Number: 1087502-PEMI8QFN/HK, 132 Packaging: Reel - TR Type: Low Pass Applications: LAN, PCS, WAN Mounting: SMD (SMT) Technology: RC (Pi) Height: 0.020" (0.50mm) Number of Channels: 8 Attenuation Value: 13dB @ 800MHz to 3GHz Filter Order: 2nd Resistance - Channel (Ohms): 45 Values: R = 45 Ohms, C = 13.5pF (Total) ESD Protection: Yes Categories: Filters Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 0.130" L x 0.047" W (3.30mm x 1.20mm) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 1087502-PEMI8QFN/HK, 132 Packaging: Reel - TR Type: Low Pass Applications: LAN, PCS, WAN Mounting: SMD (SMT) Technology: RC (Pi) Height: 0.020" (0.50mm) Number of Channels: 8 Attenuation Value: 13dB @ 800MHz to 3GHz Filter Order: 2nd Resistance - Channel (Ohms): 45 Values: R = 45 Ohms, C = 13.5pF (Total) ESD Protection: Yes Categories: Filters Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 0.130" L x 0.047" W (3.30mm x 1.20mm) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - PEMI8QFN/HK,132
PEMI8QFN/HK,132
EMI/RFI Filters (LC, RC Networks) - PEMI8QFN/HK,132 PEMI8QFN/HK,132
Manufacturer: NXP Win Source Part Number: 1087502-PEMI8QFN/HK, 132 Packaging: Reel - TR Type: Low Pass Applications: LAN, PCS, WAN Mounting: SMD (SMT) Technology: RC (Pi) Height: 0.020" (0.50mm) Number of Channels: 8 Attenuation Value: 13dB @ 800MHz to 3GHz Filter Order: 2nd Resistance - Channel (Ohms): 45 Values: R = 45 Ohms, C = 13.5pF (Total) ESD Protection: Yes Categories: Filters Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 0.130" L x 0.047" W (3.30mm x 1.20mm) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs

Manufacturer: NXP
Win Source Part Number: 1087502-PEMI8QFN/HK,132
Packaging: Reel - TR
Type: Low Pass
Applications: LAN, PCS, WAN
Mounting: SMD (SMT)
Technology: RC (Pi)
Height: 0.020" (0.50mm)
Number of Channels: 8
Attenuation Value: 13dB @ 800MHz to 3GHz
Filter Order: 2nd
Resistance - Channel (Ohms): 45
Values: R = 45 Ohms, C = 13.5pF (Total)
ESD Protection: Yes
Categories: Filters
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Dimension: 0.130" L x 0.047" W (3.30mm x 1.20mm)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number PEMI8QFN/HK,132
Product Name EMI/RFI Filters (LC, RC Networks) - PEMI8QFN/HK,132
Unlock Full Specs
to access all available technical data

Similar Products

8.5 to 9.5GHz – Band Pass Filte - UIYBPF6016C - UIY Inc.
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
Fc 18000 MHz
Bandwidth 8.50E6 to 9.50E6 kHz
View Details
Band Stop Filter - 5o29161680 - 5o.com
Specs
Filter Type Band Reject
Operating Temperature -55 to 85 C (-67 to 185 F)
Fc 0.0 to 3000 MHz
View Details
RF Filters - 2312-880374-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 1090 MHz
View Details
2140 MHz Band 1 downlink LTE Band Pass Filter - AB2140B987 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2140 MHz
Bandwidth 60000 kHz
View Details