UIY Inc. 8.5 to 9.5GHz – Band Pass Filte UIYBPF6016C

Description
8.5 to 9.5GHz – Band Pass Filte
Request a Quote Datasheet
Description
8.5 to 9.5GHz – Band Pass Filte
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8.5 to 9.5GHz – Band Pass Filte - UIYBPF6016C - UIY Inc.
Shenzhen, China
8.5 to 9.5GHz – Band Pass Filte
UIYBPF6016C
8.5 to 9.5GHz – Band Pass Filte UIYBPF6016C
8.5 to 9.5GHz – Band Pass Filte

8.5 to 9.5GHz – Band Pass Filte

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Filters and Microwave Filters
Product Number UIYBPF6016C
Product Name 8.5 to 9.5GHz – Band Pass Filte
Operating Temperature -30 to 70 C (-22 to 158 F)
Fc 18000 MHz
Bandwidth 8.50E6 to 9.50E6 kHz
Insertion Loss 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

170 to 500MHz – High Pass Filter - UIYHPF3525A - UIY Inc.
Specs
Filter Type High Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 150 MHz
View Details
DC-2200MHz – Low Pass Filter - UIYLPF9426A - UIY Inc.
Specs
Filter Type Low Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 4400 to 6000 MHz
View Details
DC-1800MHz – Low Pass Filter - UIYLPF6420A - UIY Inc.
Specs
Filter Type Low Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 6506 MHz
View Details
RF Band Pass Filter - UIYBPF338151A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -30 to 70 C (-22 to 158 F)
Fc 168 MHz
View Details