IC REDRIVER I2C 1CH 1MHZ 8SO Product overview: PCA9600D,118 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 1MHZ, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PCA9600D,118 can be used for catalog matching and distributor lookup.
IC REDRIVER I2C 1CH 1MHZ 8SO
Buffer, ReDriver 1 Channel 1MHz 8-SO
IC REDRIVER I2C 1CH 1MHZ 8SO
| ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 756-PCA9600D,118 | PCA9600D,118 | PCA9600D,118 | PCA9600D,118 |
| Product Name | 1MHZ Interface Transceiver IC | Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters |
| Device Type | Transceiver | Buffer; Buffer, ReDriver | Buffer | Sensor Interface; Buffer |
| Features | RoHS | RoHS | ||
| Supply Voltage | Other; 2.5V ~ 15V | Other; 2.5V ~ 15V | 1.5V; Other; 2.5V ~ 15V | 1.5V; Other |
| Pd | 300 milliwatts |